location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Ergo Corner Extender 701

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ergo Corner Extender 701
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
97.701 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410977016 show
Category:
Parts for computer furniture such as computer desks.
Computer Furniture Parts Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Dataflex Ergo Corner Extender 701 :
The short editorial description of Dataflex Ergo Corner Extender 701

Ergo Corner Extender 701
More>>>
Dataflex Ergo Corner Extender 701:
The official marketing text of Dataflex Ergo Corner Extender 701 as supplied by the manufacturer

The Dataflex Ergo Corner Extender makes the most of ones desk corner. The extender slides over the 90° inside corner of a desktop, regardless of the panel thickness. Especially useful when desk space is limited. Instantly utilising the maximum desk depth at the corner, into effective workspace.

* Turns a desk corner into a effective workspace
* Slides over a 90° inside corner of a desk
* Suitable for any desk-top, regardless of the panel thickness
* Dimensions (wxdxh): 560 x 410 x 36mm

Short summary description Dataflex Ergo Corner Extender 701:
This short summary of the Dataflex Ergo Corner Extender 701 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Ergo Corner Extender 701

Long summary description Dataflex Ergo Corner Extender 701:
This is an auto-generated long summary of Dataflex Ergo Corner Extender 701 based on the first three specs of the first five spec groups.

Dataflex Ergo Corner Extender 701

Technical details
Dimensions (WxDxH)
22 x 16.1 x 1.42" (560 x 410 x 36 mm)
Brand Image Article code product Stock Price from
Dataflex Work Island 090 Dataflex Work Island 090
(show image)
88.090 Work Island 090 0.00
(excl. VAT)
0 (incl. VAT)