location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Aculaser C1600 Color 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aculaser C1600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB04001BU
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Aculaser C1600 Color 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 600 x 1200 DPI
  • - A4 19 ppm
  • - Duplex printing
  • - Total output capacity: 100 sheets
  • - Internal memory: 16 MB 80 MHz
Guarantee: Standard Warranty 1 year
Optional Warranty 3 years.
Long product name Epson Aculaser C1600 Color 600 x 1200 DPI A4 :
The short editorial description of Epson Aculaser C1600 Color 600 x 1200 DPI A4

Aculaser C1600 Economical Business Printing 1200x600dpi, 220~240V ±10%, 50~60Hz ±3%, 4.4A
More>>>
Epson Aculaser C1600 Color 600 x 1200 DPI A4:
The official marketing text of Epson Aculaser C1600 Color 600 x 1200 DPI A4 as supplied by the manufacturer

The AcuLaser C1600 is a fast and compact colour laser printer that's flexible, intuitive and easy to manage. A small footprint means it will fit neatly onto your desktop, and low running costs help it fit your budget.

Dependable business solution
A dependable solution with a duty cycle of up to 35,000 pages per month, the AcuLaser C1600 gets the job done fast with a mono first page out time of up to 13 seconds and print speeds of up to 19 mono pages or 5 colour pages per minute.

Professional output
Whether printing in colour or mono, the AcuLaser C1600 can be relied on to deliver professional quality documents every time thanks to Epson AcuBrite toner and a print resolution of up to 1200 x 600dpi.

Flexible and easy to manage
The AcuLaser C1600 is easy to set up and manage, with high speed USB 2.0 connectivity, a remote panel programme and a small footprint to fit any office environment. Its 200-sheet multipurpose paper tray offers media flexibility.

Low running costs
High capacity toner cartridges and ENERGY STAR-qualified power efficiency help keep running costs low.

Short summary description Epson Aculaser C1600 Color 600 x 1200 DPI A4:
This short summary of the Epson Aculaser C1600 Color 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Aculaser C1600, Laser, Color, 600 x 1200 DPI, A4, 19 ppm, Duplex printing

Long summary description Epson Aculaser C1600 Color 600 x 1200 DPI A4:
This is an auto-generated long summary of Epson Aculaser C1600 Color 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Epson Aculaser C1600. Print technology: Laser, Color, Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 19 ppm, Duplex printing

Printing
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
19 ppm
Warm-up time
35 s
Time to first page (black, normal)
13 s
Time to first page (color, normal)
22 s
Features
Country of origin
China
Input & output capacity
Total output capacity *
100 sheets
Maximum input capacity
200 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Network
Network ready
No
Performance
Internal memory *
16 MB
Processor frequency
80 MHz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operational conditions
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
30 - 85%
Weight & dimensions
Weight
24.9 lbs (11.3 kg)
Dimensions (WxDxH)
15.9 x 15 x 10.8" (404 x 380 x 275 mm)
Packaging data
Package width
18.9" (480 mm)
Package depth
22.8" (580 mm)
Package height
17.9" (455 mm)
Package weight
41 lbs (18.6 kg)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
90.9" (2.31 m)
Quantity per pallet layer
2 pc(s)
Quantity per pallet
8 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
90.9" (2.31 m)
Quantity per pallet layer (UK)
4 pc(s)
Quantity per pallet (UK)
16 pc(s)
Other features
Compatible operating systems
Windows 2000, XP (32bit / 64bit), Vista (32bit / 64bit), Windows 7 (32bit / 64bit), Server 2003 (32bit / 64bit), Server 2008
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:13:39
Uk has collected 6 expert reviews for Epson Aculaser C1600 Colour 600 x 1200 DPI A4 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)