location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 411100-B21 Serial Attached SCSI (SAS) cable 31.1" (0.79 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
411100-B21
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
411100-B21
Category:
Cables which move data to and from computer storage devices such as hard drives using an SAS protocol.
Serial Attached SCSI (SAS) Cables Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:03:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE 411100-B21 Serial Attached SCSI (SAS) cable 31.1" (0.79 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 31.1" (0.79 m)
  • - SFF-8484
  • - mini-SAS
Long product name HPE 411100-B21 Serial Attached SCSI (SAS) cable 31.1" (0.79 m) :
The short editorial description of HPE 411100-B21 Serial Attached SCSI (SAS) cable 31.1" (0.79 m)

HP DL36X (DL360 G5) Internal Storage 31 inch 8484 Cable Kit
More>>>
Short summary description HPE 411100-B21 Serial Attached SCSI (SAS) cable 31.1" (0.79 m):
This short summary of the HPE 411100-B21 Serial Attached SCSI (SAS) cable 31.1" (0.79 m) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 411100-B21, 31.1" (0.79 m), SFF-8484, mini-SAS, 31.7 oz (900 g)

Long summary description HPE 411100-B21 Serial Attached SCSI (SAS) cable 31.1" (0.79 m):
This is an auto-generated long summary of HPE 411100-B21 Serial Attached SCSI (SAS) cable 31.1" (0.79 m) based on the first three specs of the first five spec groups.

HPE 411100-B21. Cable length: 31.1" (0.79 m), Connector 1: SFF-8484, Connector 2: mini-SAS

Country Distributor
United States 1 distributor(s)