HPE logo

HPE StorageWorks MSL4048 2 Ultrium 960 Fibre Channel Drive Library Storage auto loader & library Tape Cartridge

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39871
Info modified on:
11 Jul 2022, 13:41:43
Guarantee:
standard statement: 1-year parts exchange, next business day
Long product name HPE StorageWorks MSL4048 2 Ultrium 960 Fibre Channel Drive Library Storage auto loader & library Tape Cartridge:

The HP StorageWorks MSL4048 Tape Library offers the maximum amount of storage into the minimum amount of space with 38.4 TB of compressed storage capacity in only a 4U form factor.

Short summary description HPE StorageWorks MSL4048 2 Ultrium 960 Fibre Channel Drive Library Storage auto loader & library Tape Cartridge:

HPE StorageWorks MSL4048 2 Ultrium 960 Fibre Channel Drive Library, Storage auto loader & library, Tape Cartridge

Long summary description HPE StorageWorks MSL4048 2 Ultrium 960 Fibre Channel Drive Library Storage auto loader & library Tape Cartridge:

HPE StorageWorks MSL4048 2 Ultrium 960 Fibre Channel Drive Library. Product type: Storage auto loader & library, Media type: Tape Cartridge

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.