BenQ-Siemens logo

BenQ-Siemens AF51 Panther Black 2.82 oz (80 g)

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16989
Info modified on:
26 Feb 2024, 14:55:10
Long product name BenQ-Siemens AF51 Panther Black 2.82 oz (80 g):

AF51 Panther Black

Short summary description BenQ-Siemens AF51 Panther Black 2.82 oz (80 g):

BenQ-Siemens AF51 Panther Black, 130 x 130 pixels, 620 mAh, Black

Long summary description BenQ-Siemens AF51 Panther Black 2.82 oz (80 g):

BenQ-Siemens AF51 Panther Black. Display resolution: 130 x 130 pixels, External display: CSTN. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 620 mAh, Standby time (2G): 220 h. Weight: 2.82 oz (80 g). Product color: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.