location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EFC-01 Franking Cartridge for TM-S1000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A43S020461
Category:
Components needed to build a printer.
Printer Kits Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:43:08
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson EFC-01 :
The short editorial description of Epson EFC-01

EFC-01 Franking Cartridge for TM-S1000
More>>>
Short summary description Epson EFC-01:
This short summary of the Epson EFC-01 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EFC-01, China, Epson, TM-S1000, 1 pc(s), 6.35 oz (180 g), 3.15" (80 mm)

Long summary description Epson EFC-01:
This is an auto-generated long summary of Epson EFC-01 based on the first three specs of the first five spec groups.

Epson EFC-01. Country of origin: China, Brand compatibility: Epson, Compatibility: TM-S1000. Quantity per pack: 1 pc(s), Package weight: 6.35 oz (180 g), Package width: 3.15" (80 mm). Quantity per pallet: 4800 pc(s), Pallet length (UK): 109.1" (2.77 m), Pallet width: 47.2" (120 cm)

Features
Country of origin
China
Brand compatibility
Epson
Compatibility
TM-S1000
Packaging data
Quantity per pack
1 pc(s)
Package weight
6.35 oz (180 g)
Package width
3.15" (80 mm)
Package depth
4.13" (105 mm)
Package height
1.38" (35 mm)
Logistics data
Quantity per pallet
4800 pc(s)
Pallet length (UK)
109.1" (2.77 m)
Pallet width
47.2" (120 cm)
Pallet height
39.4" (100 cm)
Quantity per pallet (UK)
7200 pc(s)
Quantity per pallet layer
960 pc(s)
Quantity per pallet layer (UK)
1440 pc(s)
Minimum order quantity
80 pc(s)