Nokia logo

Nokia 6700 classic 2.2" 3.99 oz (113 g)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19359
Info modified on:
26 Feb 2024, 15:21:11
Long product name Nokia 6700 classic 2.2" 3.99 oz (113 g):

6700 classic - 2.2", 320 x 240, 170MB, 5MP camera, Micro-USB, Bluetooth 2.1 + EDR, GPRS, EDGE

Short summary description Nokia 6700 classic 2.2" 3.99 oz (113 g):

Nokia 6700 classic, Bar, Single SIM, 2.2", 5 MP, Bluetooth, 970 mAh

Long summary description Nokia 6700 classic 2.2" 3.99 oz (113 g):

Nokia 6700 classic. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 2.2", Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 5 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 970 mAh, Standby time (2G): 288 h. Weight: 3.99 oz (113 g)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.