location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sweex 3.5” USB 2.0 FireWire Mobile Storage Solution Black 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sweex Check ‘Sweex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.5" USB 2.0 & FireWire Mobile Storage Solution
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717534002760
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Sweex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sweex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:02:53
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sweex 3.5” USB 2.0 FireWire Mobile Storage Solution Black 3.5" :
The short editorial description of Sweex 3.5” USB 2.0 FireWire Mobile Storage Solution Black 3.5"

3,5” USB 2.0 FireWire Mobile Storage Solution
More>>>
Short summary description Sweex 3.5” USB 2.0 FireWire Mobile Storage Solution Black 3.5":
This short summary of the Sweex 3.5” USB 2.0 FireWire Mobile Storage Solution Black 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Sweex 3.5” USB 2.0 FireWire Mobile Storage Solution, 3.5", Black

Long summary description Sweex 3.5” USB 2.0 FireWire Mobile Storage Solution Black 3.5":
This is an auto-generated long summary of Sweex 3.5” USB 2.0 FireWire Mobile Storage Solution Black 3.5" based on the first three specs of the first five spec groups.

Sweex 3.5” USB 2.0 FireWire Mobile Storage Solution. Storage drive size: 3.5". Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:52:34
Uk has collected 1 expert review for Sweex 3.5" USB 2.0 & FireWire Mobile Storage Solution and the rating is 40 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
40%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-04 08:52:34
Sweexs latest hard disk enclosure isnt very portable despite its name. Like many other 3in hard disk caddies, its about the size of a large paperback book and requires power from the included mains adaptor. Unusually, it has FireWire as well as U...
40%