location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Durable 8121-19 Acrylic 25 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Durable Check ‘Durable’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8121-19
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
812119 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4005546810218
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Durable: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Sep 2020 23:47:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Durable 8121-19 Acrylic 25 pc(s) :
The short editorial description of Durable 8121-19 Acrylic 25 pc(s)

Acrylic Combi Clip Badge, Transparent, 25 pcs.
More>>>
Short summary description Durable 8121-19 Acrylic 25 pc(s):
This short summary of the Durable 8121-19 Acrylic 25 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Durable 8121-19, Acrylic, Transparent, 2.95" (75 mm), 1.57" (40 mm), 25 pc(s)

Long summary description Durable 8121-19 Acrylic 25 pc(s):
This is an auto-generated long summary of Durable 8121-19 Acrylic 25 pc(s) based on the first three specs of the first five spec groups.

Durable 8121-19. Material: Acrylic, Product color: Transparent. Width: 2.95" (75 mm), Height: 1.57" (40 mm). Quantity per pack: 25 pc(s)

Brand Image Article code product Stock Price from
Durable

Durable 8140-16 Polyethylene terephthalate (PET) 25 pc(s)
(show image)
814016 8140-16 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 1453-02 240 pc(s)
(show image)
145302 for name Badge Inserts 40 x 75 mm 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 8107-19 PVC 25 pc(s)
(show image)
810719 8107-19 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 8003-19 PVC 25 pc(s)
(show image)
800319 8003-19 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 8006-19 Plastic 100 pc(s)
(show image)
800619 8006-19 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 8211-19 Polypropylene (PP) 25 pc(s)
(show image)
821119 8211-19 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 8110-19 PVC 25 pc(s)
(show image)
811019 Crocodile Clip Badge 40x75mm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)