location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes 9970311 equipment cleansing kit LCD/TFT/Plasma Equipment cleansing wet cloths

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100 Screen Cleaning
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9970311
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0043859587131 show
Category:
Kit containing chemicals, cloths etc. used to clean equipment.
Equipment Cleansing Kits Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fellowes 9970311 equipment cleansing kit LCD/TFT/Plasma Equipment cleansing wet cloths
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Keep your workspace clean and clear with our screen cleaning wipes
  • - Non streak formula designed for lifting dirt and dust from glass scanner beds, smartphones, tablets monitors or laptop screens
  • - Our 100 screen cleaning wipes are stored in a handy resealable tub to maintain their freshness whilst making them quick and easy to use
  • - Fabric is biodegradable, formula contains biodegradable surfactants according to OECD 301b
  • - Always consult device hardware manual before use
Long product name Fellowes 9970311 equipment cleansing kit LCD/TFT/Plasma Equipment cleansing wet cloths :
The short editorial description of Fellowes 9970311 equipment cleansing kit LCD/TFT/Plasma Equipment cleansing wet cloths

100 screen cleaning wipes
More>>>
Short summary description Fellowes 9970311 equipment cleansing kit LCD/TFT/Plasma Equipment cleansing wet cloths:
This short summary of the Fellowes 9970311 equipment cleansing kit LCD/TFT/Plasma Equipment cleansing wet cloths data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes 9970311, Equipment cleansing wet cloths, LCD/TFT/Plasma, Multicolor, 3.23" (82 mm), 3.23" (82 mm), 6.69" (170 mm)

Long summary description Fellowes 9970311 equipment cleansing kit LCD/TFT/Plasma Equipment cleansing wet cloths:
This is an auto-generated long summary of Fellowes 9970311 equipment cleansing kit LCD/TFT/Plasma Equipment cleansing wet cloths based on the first three specs of the first five spec groups.

Fellowes 9970311. Product type: Equipment cleansing wet cloths, Proper use: LCD/TFT/Plasma, Product color: Multicolor. Width: 3.23" (82 mm), Depth: 3.23" (82 mm), Height: 6.69" (170 mm). Quantity per pack: 100 pc(s). Package type: Tube. Contents: 100x

Features
Proper use
LCD/TFT/Plasma
Product type *
Equipment cleansing wet cloths
Product color
Multicolor
Weight & dimensions
Width
3.23" (82 mm)
Depth
3.23" (82 mm)
Height
6.69" (170 mm)
Weight & dimensions
Weight
9.88 oz (280 g)
Packaging content
Quantity per pack
100 pc(s)
Packaging data
Package type
Tube
Other features
Contents
100x
Brand Image Article code product Stock Price from
Fellowes

Fellowes 99703 equipment cleansing kit LCD/TFT/Plasma Equipment cleansing wet cloths
(show image)
99703 99703
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)