location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex LAN Station 1200 Pro 203

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LAN Station 1200 Pro 203
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90.203 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410902032 show
Category:
Desks which are used for computers.
Computer Desks Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Dataflex LAN Station 1200 Pro 203 :
The short editorial description of Dataflex LAN Station 1200 Pro 203

LAN Station 1200 Pro 203
More>>>
Dataflex LAN Station 1200 Pro 203:
The official marketing text of Dataflex LAN Station 1200 Pro 203 as supplied by the manufacturer

The 1200 models provide support for all LAN equipment. The 1200 models however have space for four monitors and servers including peripherals. Top monitor level can be slightly inclined to provide a better viewing angle. Server bases are mobile to allow easy access to the servers.

* Five level LAN Station
* Two monitor levels (top level can be slightly inclined) for two monitors each
* One workspace
* Two mobile bases for two servers each
* Mobile server base allows easy access
* Height adjustable panels
* Shipped in two separate boxes
* Maximum weight capacity: top 50kg, middle 100kg, workspace 100kg, base 125kg.
* Dimensions (wxdxh): 1220 x 770 x 1893mm

Short summary description Dataflex LAN Station 1200 Pro 203:
This short summary of the Dataflex LAN Station 1200 Pro 203 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex LAN Station 1200 Pro 203, 110.2 lbs (50 kg), 48 x 30.3 x 74.5" (1220 x 770 x 1893 mm)

Long summary description Dataflex LAN Station 1200 Pro 203:
This is an auto-generated long summary of Dataflex LAN Station 1200 Pro 203 based on the first three specs of the first five spec groups.

Dataflex LAN Station 1200 Pro 203. Maximum weight capacity: 110.2 lbs (50 kg). Dimensions (WxDxH): 48 x 30.3 x 74.5" (1220 x 770 x 1893 mm)

Design
Maximum weight capacity
110.2 lbs (50 kg)
Weight & dimensions
Dimensions (WxDxH)
48 x 30.3 x 74.5" (1220 x 770 x 1893 mm)