location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex LAN Station Cable Trough 931

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LAN Station Cable Trough 931
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88.931 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410889319 show
Category:
Parts for computer furniture such as computer desks.
Computer Furniture Parts Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Dataflex LAN Station Cable Trough 931 :
The short editorial description of Dataflex LAN Station Cable Trough 931

LAN Station Cable Trough 931
More>>>
Dataflex LAN Station Cable Trough 931:
The official marketing text of Dataflex LAN Station Cable Trough 931 as supplied by the manufacturer

This cable trough can be hung onto the crossbar that connects the leg set. It supports all power cords and multiple sockets.

* Cable trough has space for power cords and multiple sockets
* Fits over the LAN Station crossbar
* Dimensions (wxd): 460 x 176mm

Short summary description Dataflex LAN Station Cable Trough 931:
This short summary of the Dataflex LAN Station Cable Trough 931 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex LAN Station Cable Trough 931

Long summary description Dataflex LAN Station Cable Trough 931:
This is an auto-generated long summary of Dataflex LAN Station Cable Trough 931 based on the first three specs of the first five spec groups.

Dataflex LAN Station Cable Trough 931

Technical details
Dimensions (WxDxH)
18.1 x 6.93 x 2.56" (460 x 176 x 65 mm)