location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron TeachWell LCD Mobile Digital Platform Gray, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TeachWell LCD Mobile Digital Platform
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24-203-053
Category:
Desks which are used for computers.
Computer Desks Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49118
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
standard (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
standard (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: 5 years
Long product name Ergotron TeachWell LCD Mobile Digital Platform Gray, White :
The short editorial description of Ergotron TeachWell LCD Mobile Digital Platform Gray, White

TeachWell LCD Mobile Digital Platform
More>>>
Short summary description Ergotron TeachWell LCD Mobile Digital Platform Gray, White:
This short summary of the Ergotron TeachWell LCD Mobile Digital Platform Gray, White data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron TeachWell LCD Mobile Digital Platform, Gray, White, 37 lbs (16.8 kg), 360°, -30 - 30°, 24.8" (63 cm), 75 x 75,100 x 100 mm

Long summary description Ergotron TeachWell LCD Mobile Digital Platform Gray, White:
This is an auto-generated long summary of Ergotron TeachWell LCD Mobile Digital Platform Gray, White based on the first three specs of the first five spec groups.

Ergotron TeachWell LCD Mobile Digital Platform. Product color: Gray, White, Maximum weight capacity: 37 lbs (16.8 kg). Angle of rotation: 360°, Tilt angle range: -30 - 30°, Lift: 24.8" (63 cm). Weight: 105.8 lbs (48 kg), Interior dimensions (W x D x H): 16.9 x 13 x 3.15" (430 x 330 x 80 mm), Dimensions (WxDxH): 26 x 31.9 x 54.7" (660 x 810 x 1390 mm). Display diagonal: 22"

Country Distributor
United Kingdom 1 distributor(s)
France 1 distributor(s)