HPE E -MSM320 54 Mbit/s Power over Ethernet (PoE)
Bullet Points HPE E -MSM320 54 Mbit/s Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 2.4 GHz
- - Maximum data transfer rate: 54 Mbit/s
- - WPA, WPA-TKIP, WPA2
- - Power over Ethernet (PoE)
Guarantee:
Lifetime, advance replacement, next business day
Long product name HPE E -MSM320 54 Mbit/s Power over Ethernet (PoE)
:
The short editorial description of HPE E -MSM320 54 Mbit/s Power over Ethernet (PoE)
HP ProCurve MSM320 WW Access Point
More>>>
Short summary description HPE E -MSM320 54 Mbit/s Power over Ethernet (PoE):
This short summary of the HPE E -MSM320 54 Mbit/s Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.
HPE E -MSM320, 54 Mbit/s, 10,100 Mbit/s, 2.41 - 2.46, 5.18 - 5.83 GHz, 10/100Base-T(X), WPA, WPA-TKIP, WPA2, DHCp, PEAP, PAP, CHAP, MS-CHAPv2
Long summary description HPE E -MSM320 54 Mbit/s Power over Ethernet (PoE):
This is an auto-generated long summary of HPE E -MSM320 54 Mbit/s Power over Ethernet (PoE) based on the first three specs of the first five spec groups.
HPE E -MSM320. Maximum data transfer rate: 54 Mbit/s, Ethernet LAN data rates: 10,100 Mbit/s, Frequency band: 2.41 - 2.46, 5.18 - 5.83 GHz. Security algorithms: WPA, WPA-TKIP, WPA2. Supported network protocols: DHCp, PEAP, PAP, CHAP, MS-CHAPv2, Management protocols: SNMP v2c,v3. Power consumption (typical): 8.6 W, Power requirements: 5V. Antenna gain level (max): 2 dBi, Antenna connector type: RP-SMA