location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR 54 Mbps & 54 Mbps Wireless USB 2.0 Adapter wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
54 Mbps Wireless Router & 54 Mbps Wireless USB 2.0 Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WGR614FS+WG111FS
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:42
The date of the most recent change of the data-sheet in Icecat's system
standard (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
standard (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name NETGEAR 54 Mbps & 54 Mbps Wireless USB 2.0 Adapter wireless router :
The short editorial description of NETGEAR 54 Mbps & 54 Mbps Wireless USB 2.0 Adapter wireless router

54 Mbps Wireless Router WGR614 + 54 Mbps Wireless USB 2.0 Adapter WG111
More>>>
NETGEAR 54 Mbps & 54 Mbps Wireless USB 2.0 Adapter wireless router:
The official marketing text of NETGEAR 54 Mbps & 54 Mbps Wireless USB 2.0 Adapter wireless router as supplied by the manufacturer

-Speeds of 802.11g - up to 5x faster than 802.11b.
-10/100 Mbps on WAN.
-Double Firewall - SPI & NAT.
-Smart Wizard™ automatically detects ISP settings and walks you through installation.
-Compatible with 802.11b devices and 802.11g devices.
-Shares broadband Internet access to every PC in your home.
-Wi-Fi Protected Access Pre-Shared Key (WPA-PSK).
-Up to 128-bit WEP encryption.
-VPN pass-through support.
-MAC address authentication.

Short summary description NETGEAR 54 Mbps & 54 Mbps Wireless USB 2.0 Adapter wireless router:
This short summary of the NETGEAR 54 Mbps & 54 Mbps Wireless USB 2.0 Adapter wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR 54 Mbps Wireless Router & 54 Mbps Wireless USB 2.0 Adapter, ADSL

Long summary description NETGEAR 54 Mbps & 54 Mbps Wireless USB 2.0 Adapter wireless router:
This is an auto-generated long summary of NETGEAR 54 Mbps & 54 Mbps Wireless USB 2.0 Adapter wireless router based on the first three specs of the first five spec groups.

NETGEAR 54 Mbps Wireless Router & 54 Mbps Wireless USB 2.0 Adapter. Modulation: CCK, DBPSK, DQPSK, QPSK. Firewall security: Dropped Packet Log, Security Event Log, E-mail Log. Weight: 10.6 oz (300 g). Compatible operating systems: Windows 95, 98, Me, NT, 2000, XP, Mac OS, NetWare, UNIX, / Linux, Dimensions (WxDxH): 6.9 x 1.1 x 4.7" (175.3 x 27.9 x 119.4 mm), Networking features: Ethernet/Fast Ethernet

Wireless LAN features
Modulation
CCK, DBPSK, DQPSK, QPSK
Network
Supports ISDN connection
No
DSL features
ADSL
Yes
Security
Firewall security
Dropped Packet Log, Security Event Log, E-mail Log
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Weight & dimensions
Weight
10.6 oz (300 g)
Other features
Compatible operating systems
Windows 95, 98, Me, NT, 2000, XP, Mac OS, NetWare, UNIX, / Linux
Dimensions (WxDxH)
6.9 x 1.1 x 4.7" (175.3 x 27.9 x 119.4 mm)
I/O ports
4 ports 10/100 Mbps (auto-sensing) Ethernet, RJ-45
Networking features
Ethernet/Fast Ethernet
Minimum system requirements
- Broadband (cable, DSL) Internet service & modem with Ethernet connection - 2.4 GHz wireless adapter / Ethernet adapter & cable for each computer - Internet Explorer 5.0 / Netscape 6.0
Maximum data transfer rate
0.054 Gbit/s
xDSL connection
Yes