location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's EFW 6145 LCD/TFT wall support Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EFW 6145 LCD/TFT wall support
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EFW6145
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Vogel's’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45868
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 12:07:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Vogel's EFW 6145 LCD/TFT wall support Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 26.5 lbs (12 kg)
  • - Wall
  • - Black
Guarantee: 10 year
Long product name Vogel's EFW 6145 LCD/TFT wall support Black :
The short editorial description of Vogel's EFW 6145 LCD/TFT wall support Black

EFW 6145 LCD/TFT wall support
More>>>
Vogel's EFW 6145 LCD/TFT wall support Black:
The official marketing text of Vogel's EFW 6145 LCD/TFT wall support Black as supplied by the manufacturer

The EFW 6145 LCD/TFT 'optimally adjustable' wall support is suitable for TVs up to 22”, and features tilt, turn and reach.

Flexibility and freedom of movement are the key benefits of the EFW 6145. You can tilt and turn your screen any way you want for an optimal viewing experience. Don’t worry about damaging your screen or wall either, as the EFW 6145 features Vogel’s unique Screen Protection System (SPSTM) to protect both screen and wall.

Short summary description Vogel's EFW 6145 LCD/TFT wall support Black:
This short summary of the Vogel's EFW 6145 LCD/TFT wall support Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's EFW 6145 LCD/TFT wall support, 26.5 lbs (12 kg), 15, Black

Long summary description Vogel's EFW 6145 LCD/TFT wall support Black:
This is an auto-generated long summary of Vogel's EFW 6145 LCD/TFT wall support Black based on the first three specs of the first five spec groups.

Vogel's EFW 6145 LCD/TFT wall support. Maximum weight capacity: 26.5 lbs (12 kg). Tilt angle range: 15. Product color: Black

Mounting
Maximum weight capacity *
26.5 lbs (12 kg)
Mounting type *
Wall
Ergonomics
Tilt angle range
15
Turn angle
120°
Design
Product color *
Black
Design
Compatibility
LCD/TFT
Weight & dimensions
Weight
7.05 lbs (3.2 kg)
Other features
Dimensions (WxDxH)
13.4 x 4.09 x 12.6" (340 x 104 x 321 mm)
Mounting interface
114 x 114 mm
Screen size compatibility
22
Brand Image Article code product Stock Price from
Vogel's EFW 6105 Vogel's EFW 6105
(show image)
73200745 EFW 6105 0.00
(excl. VAT)
0 (incl. VAT)
Vogel's EFW 6125 Vogel's EFW 6125
(show image)
73200746 EFW 6125 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)