location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DI-624 4 port + DWL-G132 wireless network adapter wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DI-624 4 port wireless router + DWL-G132 wireless network adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DI-624+DWL-G132 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2023 08:59:27
The date of the most recent change of the data-sheet in Icecat's system
Long product name D-Link DI-624 4 port + DWL-G132 wireless network adapter wireless router :
The short editorial description of D-Link DI-624 4 port + DWL-G132 wireless network adapter wireless router

DI-624 4 port wireless router + DWL-G132 wireless network adapter
More>>>
D-Link DI-624 4 port + DWL-G132 wireless network adapter wireless router:
The official marketing text of D-Link DI-624 4 port + DWL-G132 wireless network adapter wireless router as supplied by the manufacturer

Get the indispensable combination for your wireless networkwith the DI-624 including a powerful Firewall and a 4 port 10/100 Mbps switch and DWL-G132 wireless network adpater.

With the enhancement of D-Link 108G, the DI-624 can achieve wireless speeds up to 15x in a pure D-Link 108G environment through the use of new wireless techniques such as Packet Bursting, FastFrame, Compression & Encryption, and Turbo mode. This provides a bandwidth large enough to handle video/audio streaming and Video on Demand (VoD) applications.

The DI-624 features the very latest in advanced wireless silicon chip technology including enhanced security to shield and protect your wireless communication from intruders. It also includes D-Link's own robust firewall security features. The DI-624 is ideal for those creating their first wireless network, as well as for more advanced users looking for additional management settings and policy-based content filtering. Filters can be set based on MAC address, IP address, URL and/or Domain Name. A simple, yet intelligent, web-based setup wizard makes the DI-624 easy for any user to quickly and securely connect computers to share a high-speed Internet connection, files, resources, games or just to communicate. An integrated 4-port switch allows direct connection of up to four computers.

The DWL-G132 is a convenient wireless connectivity solution for desktop or notebook PCs. Instead of stringing Ethernet cables to your PC or dismantling your desktop computer case, the DWL-G132 enables 802.11g wireless connectivity by simply utilizing your desktop or notebook PC’s USB port.

Compact in size, robust in speed the DWL-G132 Wireless USB Adapter is great for travel and a convenient solution for providing high performance wireless connectivity to your desktop or notebook PC. Enjoy the many benefits of wireless connectivity today!

Short summary description D-Link DI-624 4 port + DWL-G132 wireless network adapter wireless router:
This short summary of the D-Link DI-624 4 port + DWL-G132 wireless network adapter wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DI-624 4 port wireless router + DWL-G132 wireless network adapter, 128-bit WEP, 64-bit WEP, WPA, 0.108 Gbit/s, 2.4 GHz

Long summary description D-Link DI-624 4 port + DWL-G132 wireless network adapter wireless router:
This is an auto-generated long summary of D-Link DI-624 4 port + DWL-G132 wireless network adapter wireless router based on the first three specs of the first five spec groups.

D-Link DI-624 4 port wireless router + DWL-G132 wireless network adapter. Security algorithms: 128-bit WEP, 64-bit WEP, WPA. Maximum data transfer rate: 0.108 Gbit/s, Bandwidth: 2.4 GHz

Network
Supports ISDN connection
No
Security
Security algorithms
128-bit WEP, 64-bit WEP, WPA
Other features
Maximum data transfer rate
0.108 Gbit/s
Bandwidth
2.4 GHz
xDSL connection
No
Brand Image Article code product Stock Price from
D-Link DI-624/E wireless router Fast Ethernet Black, Stainless steel D-Link DI-624/E wireless router Fast Ethernet Black, Stainless steel
(show image)
DI-624/E DI-624/E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)