location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SEGA Iron Man 2 PlayStation Portable (PSP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SEGA Check ‘SEGA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Iron Man 2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55277006502
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘SEGA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SEGA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points SEGA Iron Man 2 PlayStation Portable (PSP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PlayStation Portable (PSP)
  • - Game genre: Action, Adventure
  • - Developer: High Voltage Software
  • - ESRB rating: T (Teen)
Long product name SEGA Iron Man 2 PlayStation Portable (PSP) :
The short editorial description of SEGA Iron Man 2 PlayStation Portable (PSP)

Iron Man 2, PlayStation Portable, Action/Adventure
More>>>
Short summary description SEGA Iron Man 2 PlayStation Portable (PSP):
This short summary of the SEGA Iron Man 2 PlayStation Portable (PSP) data-sheet is auto-generated and uses the product title and the first six key specs.

SEGA Iron Man 2, PlayStation Portable (PSP), T (Teen)

Long summary description SEGA Iron Man 2 PlayStation Portable (PSP):
This is an auto-generated long summary of SEGA Iron Man 2 PlayStation Portable (PSP) based on the first three specs of the first five spec groups.

SEGA Iron Man 2. Platform: PlayStation Portable (PSP), ESRB rating: T (Teen), Developer: High Voltage Software

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 06:39:21
Uk has collected 5 expert reviews for SEGA Iron Man 2 PlayStation Portable (PSP) and the average expert rating is 54 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
54%
Source Review comments Score
gamechronicles.com
Updated:
2012-01-25 06:39:21
Iron Man is one character that has certainly come to his own with the help of a highly successful movie franchise helmed by indie icon actor/director Jon Favreau. Joining Favreau is a veritable who’s-who of top shelf acting talent including Robert Down...
55%
gear.ign.com
Updated:
2012-01-25 06:39:21
by Jack DeVriesThis summer is seeing a surprisingly large amount of quality titles on all the major consoles. It's a bumper crop for videogames in a season where I usually play some crappy movie tie-in just because it was the only thing out. And it's t...
Bottom line There’s just no reason to get either of these versions of Iron Man (or the other console versions for that matter). I was hoping the Wii controls and High voltage development could make the game exciting and fun, but it came off very bland and ho-hum...
49%
techolive.com
Updated:
2012-01-25 06:39:21
Iron Man 2 was one of the few, highly anticipated movies that we’ve seen in a while. With opening weekend officially behind us, raking in $134 million in the U.S., we thought we’d give you our thoughts on the new sequel, since the series is full of ner...
0%
cheatcc.com
Updated:
2012-01-25 06:39:21
What a flawed game. Iron Man 2 is a promising title, and it definitely has its moments... but oh, the flaws. The gameplay controls of Iron Man 2 are very similar to PSP's Resistance: Retribution, in that the thumbpad moves your character, the face but...
58%
Brand Image Article code product Stock Price from
SEGA

SEGA Let's Tap Special Edition f-h-d (Wii) German
(show image)
00054 Let's Tap Special Edition f-h-d (Wii) 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Let's Tap, Wii
(show image)
00049 Let's Tap, Wii 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Virtua Tennis 2009, Xbox 360 German
(show image)
00013 Virtua Tennis 2009, Xbox 360 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Virtua Tennis 2009, Wii German
(show image)
00024 Virtua Tennis 2009, Wii 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Virtua Tennis 2009, PC German
(show image)
00034 Virtua Tennis 2009, PC 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Virtua Tennis 2009, PS3 German PlayStation 3
(show image)
00002 Virtua Tennis 2009, PS3 0.00
(excl. VAT)
0 (incl. VAT)