Sitecom logo

Sitecom Wireless Network Router Kit 54g wireless router

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79981
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
10 years
Long product name Sitecom Wireless Network Router Kit 54g wireless router:

Wireless Network Router Kit 54g

Short summary description Sitecom Wireless Network Router Kit 54g wireless router:

Sitecom Wireless Network Router Kit 54g, VPN (IPSec/PPTP), NAT/NAPT, IEEE 802.11g/b, Realtek RTL8186, 8 MB, 2 MB

Long summary description Sitecom Wireless Network Router Kit 54g wireless router:

Sitecom Wireless Network Router Kit 54g. VPN support: VPN (IPSec/PPTP). Switching protocols: NAT/NAPT, Management protocols: IEEE 802.11g/b. Processor model: Realtek RTL8186, Internal memory: 8 MB, Flash memory: 2 MB. Compatible operating systems: Windows ME/2000/XP, Dimensions (WxDxH): 7.36 x 3.94 x 1.18" (187 x 100 x 30 mm), Power requirements: 12V DC, 1A Linear Power Adaptor

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.