location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ATX2POWER530 power supply unit 530 W ATX Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ATX2POWER530
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ATX2POWER530
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40715
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2024 09:15:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com ATX2POWER530 power supply unit 530 W ATX Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 530 W
  • - ATX
  • - 3.15" (8 cm)
  • - Gray
Guarantee: 3 Year
Long product name StarTech.com ATX2POWER530 power supply unit 530 W ATX Gray :
The short editorial description of StarTech.com ATX2POWER530 power supply unit 530 W ATX Gray

530 W, ATX12V 2.3, 80 Plus Computer Power Supply, Active PFC
More>>>
StarTech.com ATX2POWER530 power supply unit 530 W ATX Gray:
The official marketing text of StarTech.com ATX2POWER530 power supply unit 530 W ATX Gray as supplied by the manufacturer

This 530 Watt Power Supply is 80 Plus® Bronze certified, providing stable power while balancing maximum energy efficiency.

Compliant with ATX12V 2.3 standards, this EPS12V 2.91 power supply offers four 12V power rails, two 6-pin PCI Express connectors and an 8-pin EPS connector.

A versatile power solution, the PSU is suitable as an energy efficient replacement/upgrade power supply for desktop PCs, and features Active Power Factor Correction and 20/24 pin motherboard support to deliver the flexibility needed to support AMD or Intel CPU-based entry-level servers and high end work stations.

Designed to provide dependable, long-lasting power, this higher level 80 Plus 530 Watt ATX12V 2.3 EPS12V Computer power supply meets or exceeds 80 Plus® Bronze standards, providing 82% or greater efficiency at 20%, 50% and 100% loads and is backed by StarTech.com's 3-year warranty.

The StarTech.com Advantage
-80 Plus certified power supplies ensure that little power is wasted, and PSU efficiency exceeds 80% for greater heat reduction, increased system reliability and reduced energy costs.
-Quad 12V rails providing dedicated voltage outputs & circuitry ideal to advanced systems and server with multiple sensitive components.
-Active Power Factor Correction improves voltage stability and provides environmentally friendlier power usage.
-Heavy-duty transformer designed to support high performance systems with several drives.

Short summary description StarTech.com ATX2POWER530 power supply unit 530 W ATX Gray:
This short summary of the StarTech.com ATX2POWER530 power supply unit 530 W ATX Gray data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ATX2POWER530, 530 W, 600 W, 85.61%, Over current, Over power, Over voltage, Short circuit, Non-Modular, ATX

Long summary description StarTech.com ATX2POWER530 power supply unit 530 W ATX Gray:
This is an auto-generated long summary of StarTech.com ATX2POWER530 power supply unit 530 W ATX Gray based on the first three specs of the first five spec groups.

StarTech.com ATX2POWER530. Total power: 530 W, Peak power: 600 W, Efficiency: 85.61%. Cabling type: Non-Modular. Power supply unit (PSU) form factor: ATX, Noise level: 31.3 dB, Mean time between failures (MTBF): 100000 h. Product color: Gray, Fan diameter: 3.15" (8 cm). Weight: 3.77 lbs (1.71 kg)

Power
Total power *
530 W
Peak power
600 W
Efficiency
85.61%
Power protection features
Over current, Over power, Over voltage, Short circuit
Ports & interfaces
Number of SATA power connectors
5
Peripheral (Molex) power connectors (4-pin) *
3
EPS power connector (8-pin)
Yes
PCI Express power connectors (6-pin)
2
ATX Power connector (24-pin)
Yes
Floppy drive power connector
1
Cabling type
Non-Modular
Performance
Power supply unit (PSU) form factor *
ATX
Noise level
31.3 dB
Performance
Mean time between failures (MTBF)
100000 h
Certification
CE, FCC, RoHS
Design
Product color
Gray
Fan diameter
3.15" (8 cm)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 80 °C
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
3.77 lbs (1.71 kg)
Packaging data
Package weight
4.32 lbs (1.96 kg)
Other features
Output voltage note
+12.0V1, +12.0V2, +12.0V3, +12.0V4, -12.0V, +3.3V, +5.0V, +5.0Vsb
Dimensions (WxDxH)
5.91 x 5.51 x 3.39" (150 x 140 x 86 mm)
Ports quantity
13
Maximum current
24 A
Brand Image Article code product Stock Price from
StarTech.com ATX2PW530PRO power supply unit 530 W ATX Gray StarTech.com ATX2PW530PRO power supply unit 530 W ATX Gray
(show image)
ATX2PW530PRO StarTech.com 530 Watt ATX12V 2.3 80 Plus PRO Computer Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATX2PW430PRO power supply unit 430 W ATX Gray StarTech.com ATX2PW430PRO power supply unit 430 W ATX Gray
(show image)
ATX2PW430PRO StarTech.com 430 Watt ATX12V 2.3 80 Plus PRO Computer Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATX2POWER430 power supply unit 430 W ATX Gray StarTech.com ATX2POWER430 power supply unit 430 W ATX Gray
(show image)
ATX2POWER430 ATX2POWER430 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATXPOWER300 power supply unit 300 W StarTech.com ATXPOWER300 power supply unit 300 W
(show image)
ATXPOWER300 300 Watt ATX Replacement Computer PC Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATXPOWER250 power supply unit 250 W StarTech.com ATXPOWER250 power supply unit 250 W
(show image)
ATXPOWER250 250 Watt ATX Replacement Computer PC Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATX2PW450PRO power supply unit StarTech.com ATX2PW450PRO power supply unit
(show image)
ATX2PW450PRO ATX2PW450PRO 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATX2PW400PRO power supply unit 400 W 20+4 pin ATX ATX Stainless steel StarTech.com ATX2PW400PRO power supply unit 400 W 20+4 pin ATX ATX Stainless steel
(show image)
ATX2PW400PRO Professional 400 Watt ATX12V 2.01 Computer Power Supply w/ PCIe & SATA 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATX2POWER450 power supply unit StarTech.com ATX2POWER450 power supply unit
(show image)
ATX2POWER450 ATX2POWER450 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATX2POWER400 power supply unit StarTech.com ATX2POWER400 power supply unit
(show image)
ATX2POWER400 400 Watt ATX12V 2.01 Computer PC Power Supply w/ 20 & 24 Pin Connector 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATX2POWER350 power supply unit 350 W StarTech.com ATX2POWER350 power supply unit 350 W
(show image)
ATX2POWER350 350 Watt ATX12V 2.01 Computer PC Power Supply w/ 20 & 24 Pin Connector 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)