location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-G5150 data projector 4000 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-G5150
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H273940DA
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67635
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:25:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EB-G5150 data projector 4000 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LCD 4000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 1000:1
  • - Number of colors: 16.78 million colors
  • - Focus: Manual
  • - 7 W
  • - 327 W
Long product name Epson EB-G5150 data projector 4000 ANSI lumens LCD XGA (1024x768) :
The short editorial description of Epson EB-G5150 data projector 4000 ANSI lumens LCD XGA (1024x768)

EB-G5150NL/ LCD/ XGA 1024x768/4000 ANSI lumens/ 6.7kg/ 802.11a/b/g
More>>>
Epson EB-G5150 data projector 4000 ANSI lumens LCD XGA (1024x768):
The official marketing text of Epson EB-G5150 data projector 4000 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer

The ideal projector for large venue installation
Epson EB-G5000 Series projectors are powerful, bright and can be ceiling-mounted to reach large audiences. A unique mix of innovative features and smart design simplifies installation, operation and monitoring to dramatically enhance the visual experience of your audience. Built to strict environmental standards, they are cost efficient and provide exceptional long-term value.

These projectors are ideal for very large corporate meetings or shareholder gatherings; for theatres and halls in educational or cultural institutions; for digital signage in airports or shops; for special big events such as lectures, civic celebrations or sports tournaments.

Bright natural images
The Epson EB-G5000 Series projectors produce bright clear images with great colour fidelity on screens up to 300 inches (diagonal). Images look superb in ambient lighting, even daylight, which allows a lot of flexibility when arranging a venue.

This high quality is thanks to two proprietary technologies. Epson 3LCD provides natural colour reproduction, and the Epson compensation filter achieves a very high native contrast ratio (up to 1000:1).

Manage your networked projectors
From one PC running Epson Network monitoring and control software you can see at a glance which projectors are available and if they are running efficiently – no matter how wide your network is.

You can configure Epson projectors remotely, as well as receive instant alerts on pre-defined critical indicators such as non-functioning devices or overheating lamps.

Users have instant access to the settings of their individual projector and to online IT support. Controlling settings or putting projectors onto a common timer allows efficient running, which reduces energy costs.

Easy Multimedia Presentation technology

Standalone operation makes life simple
As your projector can be ceiling-mounted and perhaps out of reach, the Epson EB-G5150 and Epson EB-G5350* allow you to store your presentations, movies, or pictures in the projector on an SD card. You simply launch the presentation whenever you want by using the remote control. And if you wish to edit your file – or someone else needs to set up their slideshow - this is easily done. Just upload the new file over the network from a PC to the SD card. It’s fast, flexible and totally secure.

When the projector is sitting on a table and easily accessible, you don’t even need a PC.

Simply put your file onto a USB key and plug it into the projector. What could be simpler?

* EasyMP functions are only available on the Epson EB-G5150 and EB-G5350.

Less wires, more freedom
Epson EasyMP projectors can connect to computers via wired or wireless LAN. Connecting wirelessly saves the trouble and awkwardness of cables. Wireless connection is stable, and delivers the fast transfer speeds needed for full movies with sound.

Security is guaranteed through strong encryption technologies (compatible with Cisco CCXv4 protocols). Of course you can still use normal RGB cabling or simply connect your projector and PC by using Epson USB display function.

Make a great show with more screens
You can link your PC to up to four separate projectors, by wireless or wired LAN, and project onto all screens.

Spread your visual across several displays, in panorama or a large square - invaluable for looking at complex spreadsheets and wide pictures. You can also show up to four different visuals - each running on a different application - and move between them.

Certified for Windows Vista™* Network Projector function
The Epson EB-G5350 and EB-G5150 and Windows Vista™ work together with no need to install additional applications or drivers. Simply connect the projectors to a PC with Windows Vista™ and launch the network projector function (WLAN or LAN).
*Excluding «Home Basic Edition»

Easy to install, simple to adjust
Epson understands that a user’s priority is to concentrate on their presentation and their audience. A projector should be straightforward to install, configure and maintain. The Epson EB-G5000 Series projectors were designed with all this in mind.

Intelligent installation
Although bright and powerful, the Epson EB-G5000 Series are incredibly compact and weigh less than 7kg, which makes all the difference when mounting them on a ceiling.

From the front, one feature really stands out. The lens unit is centred, so aligning the projector is simple.

The modular lenses are bayonet-mounted in a single movement. They are quick to change yet once in place can be totally secured by an anti-theft screw.

Lens shift
This allows horizontal/vertical manual adjustment of images on the screen with no loss of quality. 50% vertical/10% horizontal on XGA models.

Keystone correction
Achieve a squared image instantly and easily by adjusting distortions up to +/-40 degrees vertically and +/-20 degrees horizontally.

Focus on flexibility: modular lenses
With the Epson EB-G5000 Series you can always choose the perfect projector because there are five different lenses available. This ensures you invest in a solution that suits your pocket – as well as suiting the conditions of particular venues and different types of multimedia content. The optional lenses allow you to mix zoom and wide-angle functions to suit your needs.

You can display a 100inch image with a projection range from 1.58 to 14.57 metres in XGA.

Short summary description Epson EB-G5150 data projector 4000 ANSI lumens LCD XGA (1024x768):
This short summary of the Epson EB-G5150 data projector 4000 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-G5150, 4000 ANSI lumens, LCD, XGA (1024x768), 1000:1, 16.78 million colors, 15 - 99 kHz

Long summary description Epson EB-G5150 data projector 4000 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Epson EB-G5150 data projector 4000 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Epson EB-G5150. Projector brightness: 4000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual. Serial interface type: RS-232. Noise level: 35 dB

Projector
Projector brightness *
4000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
1000:1
Number of colors
16.78 million colors
Horizontal scan range
15 - 99 kHz
Vertical scan range
50 - 120 Hz
Keystone correction, horizontal
-20/20°
Keystone correction, vertical
-40 - 40°
Matrix size
0.8"
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp type
UHE
Lamp power
210 W
Lens system
Focus *
Manual
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232
Ports & interfaces
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
Composite video in *
1
Network
Ethernet LAN (RJ-45) ports
1
Features
Noise level *
35 dB
Multimedia
RMS rated power
7 W
Number of built-in speakers
1
Power
Power consumption (typical) *
327 W
Power consumption (standby) *
0.6 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight *
14.8 lbs (6.7 kg)
Packaging content
Handheld remote control *
Yes
Other features
Aspect ratio
4:3
Audio input
2 x RCA
Dimensions (WxDxH)
15 x 18.5 x 5.31" (381 x 470 x 135 mm)
Power requirements
100 - 240 V AC ±10%, 50/60 Hz
Interface
802.11a/b/g, RS-232c
Connectivity technology
Wireless
Video out
1 x D-Sub 15
RS-232 ports
1