Dataflex logo

Dataflex LCD/Plasma Stand 413 Black

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71310
Info modified on:
21 Oct 2022, 10:14:32
Long product name Dataflex LCD/Plasma Stand 413 Black:

LCD/Plasma Stand 413

Dataflex LCD/Plasma Stand 413 Black:

This very sturdy flatscreen stand is equipped with a wall mount bracket which is height adjustable up to 1690mm (top of bracket). The included bracket can be installed as either fixed or tilt able.

* Designed for video presentations
* Plasma/LCD mount can be adjusted in height from 100 - 1600mm
* Maximum weight capacity: 60kg.
* For screens up to 60''
* Comes with 4 large (Ø 75mm) heavy duty castors (2 braked)
* Soft tread of the castors absorbs shocks and are moveable on almost all floor types
* Dimensions (wxdxh): 1090 x 560 x 1690mm
* Comes with AV Solutions Universal LCD/Plasma Mounting Bracket Fixed & Tiltable 32-60" (54352)

Short summary description Dataflex LCD/Plasma Stand 413 Black:

Dataflex LCD/Plasma Stand 413, 132.3 lbs (60 kg), 32 - 60", Black

Long summary description Dataflex LCD/Plasma Stand 413 Black:

Dataflex LCD/Plasma Stand 413. Maximum weight capacity: 132.3 lbs (60 kg), Screen size compatibility: 32 - 60", Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.