location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia E50 smartphone 970 mAh Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E50
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E50
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia E50 smartphone 970 mAh Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 240 x 320 pixels
  • - Bluetooth
  • - Single camera
  • - Lithium-Ion (Li-Ion) 970 mAh
Long product name Nokia E50 smartphone 970 mAh Black, Silver :
The short editorial description of Nokia E50 smartphone 970 mAh Black, Silver

E50
More>>>
Short summary description Nokia E50 smartphone 970 mAh Black, Silver:
This short summary of the Nokia E50 smartphone 970 mAh Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia E50, 240 x 320 pixels, Black, Silver

Long summary description Nokia E50 smartphone 970 mAh Black, Silver:
This is an auto-generated long summary of Nokia E50 smartphone 970 mAh Black, Silver based on the first three specs of the first five spec groups.

Nokia E50. Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 970 mAh. Product color: Black, Silver. Weight: 3.67 oz (104 g)

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 20:13:02
Uk has collected 20 expert reviews for Nokia E50 smartphone 970 mAh Black, Silver and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-01-03 20:13:02
Nokia's E50 isn't brimming with features, but it's small and looks good. It's the slimmest phone in this round-up and feels very well made. The metal screen surround and battery cover feel especially strong. The E50 has the second-best numeric keypad in...
80%
techradar.com
Updated:
2014-01-03 20:13:02
Theres no shortage of handsets that seek to entice the corporate buyer and the business user. In fact, if you take away a few models finished in pink plastic, then practically every phone in the market could end up being used by company executives. Bu...
Good Web browser with large screen, Hot swappable, expandable memory , Smartphone programming...
Bad Lacks 3G speed and services , No Wi-Fi , Poor pictures from camera option...
Bottom line Theres no shortage of handsets that seek to entice the corporate buyer and the business user. In fact, if you take away a few models finished in pink plastic, then practically every phone in the market could end up being used by company executives. Bu...
90%
Mobile88.com
Updated:
2016-12-29 21:58:03
The Nokia E50 is one of the business class devices that Nokia is now touting as part of the Enterprise-type E-Series devices. The phone is probably the least wide Series-60 type Symbian device, and it is surprising what they have packed into a device t...
95%
mobileblah.com
Updated:
2014-01-03 20:13:02
The Nokia E50 is not a phone apparently. According to Nokias website its a "business device". Its been designed as a kind of mobile office, but its not a huge clunky device like the 9500 Communicator - it looks like a mobile phone! In fact, for a S...
0%
Mobile88.com
Updated:
2014-01-03 20:13:02
The Nokia E50 is one of the business class devices that Nokia is now touting as part of the Enterprise-type E-Series devices. The phone is probably the least wide Series-60 type Symbian device, and it is surprising what they have packed into a device t...
95%
techtree.com
Updated:
2014-01-03 20:13:02
Today, we have with us our second E-series phone from Nokia; the E50. The first E-Series phone we covered was the Nokia E61. Now, the E61 was a complete enterprise solution with a QWERTY keypad and a whole range of connectivity.
Good Sleek, 1.3 MP Camera, Symbian OS v9.1, 70 MB internal memory, MicroSD card slot...
Bad Poor keypad, Rough joystick, Card slot below the battery cover...
Bottom line The Nokia E50 has a 1.3 MP camera. It s not the most vital part of this phone. The camera is average and is there just to complete the package. It can capture images with resolutions up to 1280 x 960 pixels. The camera just has a couple of adjustment...
80%
mobile-review.com US
Updated:
2014-01-03 20:13:02
Nokia E50 was introduced in summer, 2006 as an addition to the enterprise line-up going by the name of Eseries, the announcement itself went without any needless fuss, though, and against all gossips and expectations, the E50 came alone back then witho...
0%
tech2.com
Updated:
2014-01-03 20:13:02
One of Nokia’s most successful handsets of the years gone by is the 6610i, which offered a very modest set of features in a very understated design, making it the choice of entry-level executives in the city. As time passed and cameras leaped megapi...
70%
v3.co.uk
Updated:
2014-01-03 20:13:02
Nokia goes back to basics with its latest Symbian phone...
60%
mobilechoiceuk.com
Updated:
2014-01-03 20:13:02
Living in London, Mobile Choice, probably more than most, still sees that small band of suits clutching their beloved Nokia 6310i handsets. Despite being five years old, this phone has long been the weapon of choice for a small generation of business b...
Good This slender handset has impressive extended battery life and push-email capabilities.
Bad The lack of 3G and Wi-Fi might cause some of you to have second thoughts.
Bottom line As an accomplished and reliable smartphone, it goes about its business with the minimum of fuss.
80%
gsmarena.com
Updated:
2014-01-03 20:13:02
Nokia E50 is another Series 60 Symbian 9.1 smartphone from the famous Finnish manufacturer. It?s the small sizes and ergonomic shape that attract most of the attention. The new quad-band handset has connectivity features like Infrared, Bluetooth, USB, GPR...
0%
infosyncworld.com
Updated:
2014-01-03 20:13:02
The Nokia E50 aims to help you work smarter, yet doesnt strike us as the most obvious business phone out there; Sindre Lia looks under its hood to find out.
Good Solid keypad and joystick; compact form factor; excellent screen; powerful browser; great battery life...
Bad Lacks 3G capabilities; a minimum of productivity and advanced e-mail capabilities; mediocre multimedia features...
Bottom line The Nokia E50 is primarily an excellent calling and light-messaging phone, and should be considered by those who fancy compact form factor and great battery life over advanced e-mail and productivity capabilities. That said, the E50 also shines with...
90%
phonearena.com
Updated:
2014-01-03 20:13:02
Nokia E50 is the latest model of the Nokia E-series, which is the business-oriented line of the biggest mobile phones manufacturer. Unlike the E61 and E70, the E50 has neither a QWERTY keyboard, nor 16 million color display, but it's the slimmest smart...
Good Design and size, Bright and large, clearly seen in direct sunlight, Very good personalization of the phone including homescreen, main menu and applications, Powerful battery.
Bad Uncomfortable keypad, Poor sound quality and volume both during a call and listening to music or a ring tone, Overall slow speed performance.
Bottom line Nokia E50 combines high functionality and stylish design with a very good size for a smartphone, but a uncomfortable to use keypad and slow navigation through the menus, which affects the usage of the phone as a whole. In order to make the phone suitab...
70%