location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Bluetooth Media Notebook mouse Optical 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth Media Notebook Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AMB02EU
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 264820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2018 21:00:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Targus Bluetooth Media Notebook mouse Optical 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical 800 DPI
  • - Bluetooth
  • - Buttons quantity: 2
Long product name Targus Bluetooth Media Notebook mouse Optical 800 DPI :
The short editorial description of Targus Bluetooth Media Notebook mouse Optical 800 DPI

Bluetooth Media Notebook Mouse USB Recharchable
More>>>
Targus Bluetooth Media Notebook mouse Optical 800 DPI:
The official marketing text of Targus Bluetooth Media Notebook mouse Optical 800 DPI as supplied by the manufacturer

The Targus Rechargeable Bluetooth® Media Notebook Mouse is designed for Bluetooth enabled notebooks to eliminate the need for a receiver. This lightweight mouse features an 800-dpi optical sensor for precise mouse movements and two button scroll wheel for easy navigation. When the mouse in media mode, it enables you to launch your media player and operate the play, pause, track and volume controls using the mouse. The batteries recharge while the mouse is in use to avoid dead batteries. The lightweight design and convenient carrying pouch make this mouse ideal for travelers.

Short summary description Targus Bluetooth Media Notebook mouse Optical 800 DPI:
This short summary of the Targus Bluetooth Media Notebook mouse Optical 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Bluetooth Media Notebook Mouse, Optical, Bluetooth, 800 DPI

Long summary description Targus Bluetooth Media Notebook mouse Optical 800 DPI:
This is an auto-generated long summary of Targus Bluetooth Media Notebook mouse Optical 800 DPI based on the first three specs of the first five spec groups.

Targus Bluetooth Media Notebook Mouse. Movement detection technology: Optical, Device interface: Bluetooth, Movement resolution: 800 DPI, Buttons quantity: 2

Mouse
Device interface *
Bluetooth
Movement detection technology *
Optical
Movement resolution *
800 DPI
Mouse
Scroll
Yes
Buttons quantity *
2
Other features
Mouse dimensions (WxDxH)
1.97 x 3.74 x 1.38" (50 x 95 x 35 mm)
Brand Image Article code product Stock Price from
Logitech LX6 Cordless Optical mouse RF Wireless 1000 DPI Logitech LX6 Cordless Optical mouse RF Wireless 1000 DPI
(show image)
910-000488 LX6 Cordless Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G9 Laser mouse USB Type-A Logitech G9 Laser mouse USB Type-A
(show image)
910-000175 G9 Laser Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G5 Laser mouse USB Logitech G5 Laser mouse USB
(show image)
910-000094 G5 Laser Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX Revolution mouse RF Wireless Laser Logitech MX Revolution mouse RF Wireless Laser
(show image)
931689-0914 MX Revolution 0.00
(excl. VAT)
0 (incl. VAT)
Logitech VX Revolution mouse RF Wireless Laser Logitech VX Revolution mouse RF Wireless Laser
(show image)
931690-0914 VX Revolution 0.00
(excl. VAT)
0 (incl. VAT)
Macally

Macally USB Laser mouse USB Type-A
(show image)
ILASER USB Laser Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Optical Neon White, USB + PS/2 mouse USB Type-A + PS/2 400 DPI
(show image)
MI005 Optical Mouse Neon White USB + PS/2 0.00
(excl. VAT)
0 (incl. VAT)
Macally

Macally Bluetooth Optical mouse
(show image)
BTMOUSE-EU Bluetooth Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Macally

Macally Bluetooth Optical Micro w. USB charger mouse
(show image)
BTMICRO-EU Bluetooth Optical Micro Mouse w. USB charger 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)