location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM 40015UK ink cartridge 1 pc(s) High (XL) Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40015UK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40015UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598021183
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:24:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM 40015UK ink cartridge 1 pc(s) High (XL) Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet printing
  • - Printing colors: Black
  • - High (XL) Yield
  • - Black ink page yield: 470 pages
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Guarantee: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM 40015UK ink cartridge 1 pc(s) High (XL) Yield Black :
The short editorial description of MM 40015UK ink cartridge 1 pc(s) High (XL) Yield Black

Black Inkjet Cartridge - Replaces Epson No.18XL
More>>>
MM 40015UK ink cartridge 1 pc(s) High (XL) Yield Black:
The official marketing text of MM 40015UK ink cartridge 1 pc(s) High (XL) Yield Black as supplied by the manufacturer

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty

The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM 40015UK ink cartridge 1 pc(s) High (XL) Yield Black:
This short summary of the MM 40015UK ink cartridge 1 pc(s) High (XL) Yield Black data-sheet is auto-generated and uses the product title and the first six key specs.

MM 40015UK, High (XL) Yield, Black, 15 ml, 1 pc(s), 470 pages

Long summary description MM 40015UK ink cartridge 1 pc(s) High (XL) Yield Black:
This is an auto-generated long summary of MM 40015UK ink cartridge 1 pc(s) High (XL) Yield Black based on the first three specs of the first five spec groups.

MM 40015UK. Cartridge capacity: High (XL) Yield, Black ink volume: 15 ml, Printing colors: Black, Quantity per pack: 1 pc(s), Black ink page yield: 470 pages

Features
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
15 ml
Black ink page yield *
470 pages
Cartridge capacity
High (XL) Yield
Printing colors *
Black
Features
Brand compatibility *
Epson
Cartridge return & recycling
No
Replacement for
18XL
OEM code
C13T181140
Color
No
Weight & dimensions
Weight
2.12 oz (60 g)
Package type
Blister
Brand Image Article code product Stock Price from
Epson Daisy C13T18164010 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow Epson Daisy C13T18164010 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow
(show image)
C13T18164010 Multipack 4-colours 18XL Claria Home Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Daisy C13T18144010 ink cartridge 1 pc(s) Original High (XL) Yield Yellow Epson Daisy C13T18144010 ink cartridge 1 pc(s) Original High (XL) Yield Yellow
(show image)
C13T18144010 Singlepack Yellow 18XL Claria Home Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Daisy C13T18134010 ink cartridge 1 pc(s) Original High (XL) Yield Magenta Epson Daisy C13T18134010 ink cartridge 1 pc(s) Original High (XL) Yield Magenta
(show image)
C13T18134010 Singlepack Magenta 18XL Claria Home Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Daisy C13T18124010 ink cartridge 1 pc(s) Original High (XL) Yield Cyan Epson Daisy C13T18124010 ink cartridge 1 pc(s) Original High (XL) Yield Cyan
(show image)
C13T18124010 Singlepack Cyan 18XL Claria Home Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Daisy C13T18114010 ink cartridge 1 pc(s) Original High (XL) Yield Black Epson Daisy C13T18114010 ink cartridge 1 pc(s) Original High (XL) Yield Black
(show image)
C13T18114010 Singlepack Black 18XL Claria Home Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Daisy C13T18064010 ink cartridge 1 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow Epson Daisy C13T18064010 ink cartridge 1 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow
(show image)
C13T18064010 Multipack 4-colours 18 Claria Home Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Daisy C13T18044010 ink cartridge 1 pc(s) Original Standard Yield Yellow Epson Daisy C13T18044010 ink cartridge 1 pc(s) Original Standard Yield Yellow
(show image)
C13T18044010 Singlepack Yellow 18 Claria Home Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Daisy C13T18034010 ink cartridge 1 pc(s) Original Standard Yield Photo magenta Epson Daisy C13T18034010 ink cartridge 1 pc(s) Original Standard Yield Photo magenta
(show image)
C13T18034010 Singlepack Magenta 18 Claria Home Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Daisy C13T18024010 ink cartridge 1 pc(s) Original Photo cyan Epson Daisy C13T18024010 ink cartridge 1 pc(s) Original Photo cyan
(show image)
C13T18024010 Singlepack Cyan 18 Claria Home Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Daisy C13T18014010 ink cartridge 1 pc(s) Original Standard Yield Photo black Epson Daisy C13T18014010 ink cartridge 1 pc(s) Original Standard Yield Photo black
(show image)
C13T18014010 Singlepack Black 18 Claria Home Ink 0.00
(excl. VAT)
0 (incl. VAT)