location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM 30050UK ink cartridge Standard Yield Black, Cyan, Magenta, Photo black, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30050UK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30050UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598021022
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:47:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM 30050UK ink cartridge Standard Yield Black, Cyan, Magenta, Photo black, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet printing
  • - Printing colors: Black, Cyan, Magenta, Photo black, Yellow
  • - Standard Yield
  • - Brand compatibility: Canon
Guarantee: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM 30050UK ink cartridge Standard Yield Black, Cyan, Magenta, Photo black, Yellow :
The short editorial description of MM 30050UK ink cartridge Standard Yield Black, Cyan, Magenta, Photo black, Yellow

PGI-570XL & CLI-571XL Bundle (BK & BK/C/M/Y)
More>>>
MM 30050UK ink cartridge Standard Yield Black, Cyan, Magenta, Photo black, Yellow:
The official marketing text of MM 30050UK ink cartridge Standard Yield Black, Cyan, Magenta, Photo black, Yellow as supplied by the manufacturer

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Packaging
The inkjet cartridges come in blisterpacks made from recycled plastic.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM 30050UK ink cartridge Standard Yield Black, Cyan, Magenta, Photo black, Yellow:
This short summary of the MM 30050UK ink cartridge Standard Yield Black, Cyan, Magenta, Photo black, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

MM 30050UK, Standard Yield, Black, Cyan, Magenta, Photo black, Yellow, Pigment-based ink, Dye-based ink, 25 ml, 52 ml

Long summary description MM 30050UK ink cartridge Standard Yield Black, Cyan, Magenta, Photo black, Yellow:
This is an auto-generated long summary of MM 30050UK ink cartridge Standard Yield Black, Cyan, Magenta, Photo black, Yellow based on the first three specs of the first five spec groups.

MM 30050UK. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Black ink volume: 25 ml, Color ink volume: 52 ml, Printing colors: Black, Cyan, Magenta, Photo black, Yellow

Features
Black ink type
Pigment-based ink
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Black ink volume
25 ml
Color ink volume
52 ml
Cartridge capacity
Standard Yield
Features
Printing colors *
Black, Cyan, Magenta, Photo black, Yellow
Brand compatibility *
Canon
Cartridge return & recycling
No
Color
Yes
Packaging data
Package type
Blister
Brand Image Article code product Stock Price from
MM Black Inkjet Cartridge - Replaces Canon PGI-550BKXL ink cartridge 1 pc(s) Standard Yield MM Black Inkjet Cartridge - Replaces Canon PGI-550BKXL ink cartridge 1 pc(s) Standard Yield
(show image)
30036DK Black Inkjet Cartridge - Replaces Canon PGI-550BKXL 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces Canon PG-540XL (5222B005) ink cartridge 1 pc(s) Standard Yield Photo black MM Black Inkjet Cartridge - Replaces Canon PG-540XL (5222B005) ink cartridge 1 pc(s) Standard Yield Photo black
(show image)
30034DK Black Inkjet Cartridge - Replaces Canon PG-540XL (5222B005) 0.00
(excl. VAT)
0 (incl. VAT)
Jet Tec

Jet Tec CL-541 ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow
(show image)
101C054131 CL-541 0.00
(excl. VAT)
0 (incl. VAT)
Jet Tec

Jet Tec PG-540 ink cartridge 1 pc(s) Standard Yield Black
(show image)
101C054030 PG-540 0.00
(excl. VAT)
0 (incl. VAT)
Canon PG-540/CL-541 ink cartridge 2 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow Canon PG-540/CL-541 ink cartridge 2 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow
(show image)
5225B006 PG-540/CL-541 C/M/Y Ink Cartridge Multipack 0.00
(excl. VAT)
0 (incl. VAT)
Canon CL-541 Colour ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow Canon CL-541 Colour ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
(show image)
5227B005 CL-541 Colour 0.00
(excl. VAT)
0 (incl. VAT)
Canon PG-540 ink cartridge 1 pc(s) Original Standard Yield Photo black Canon PG-540 ink cartridge 1 pc(s) Original Standard Yield Photo black
(show image)
5225B005 PG-540 0.00
(excl. VAT)
0 (incl. VAT)