location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI GeForce 7600GT GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GeForce 7600GT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX7600GT-VT2D25
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MSI GeForce 7600GT GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GDDR3
  • - 2048 x 1536 pixels 128, 32 700 MHz
  • - DirectX version: 9.0 OpenGL version: 2.0
Long product name MSI GeForce 7600GT GDDR3 :
The short editorial description of MSI GeForce 7600GT GDDR3

GeForce 7600GT, 256MB DDR3, Dual DVI, TV-out, HDTV
More>>>
MSI GeForce 7600GT GDDR3:
The official marketing text of MSI GeForce 7600GT GDDR3 as supplied by the manufacturer

Full Microsoft® Direct® 9.0 Shader Model 3.0 Support
The standard for today's Purchase and next-generation consoles enables stunning and complex efects for cinematic realism. NVIDIA® GPUs offer the most complete implementation of the Shader Model 3.0 feature set -- including vertex texture fetch (VTF) -- to ensure top-notch compatibility and performance for all DirectX9 applications.

Ture High Dynamic-Range (HDR) Rendering Support
The ultimate lighting effects bring environments to life for a truly immersive, ultrareailstic
experience. Based on the OpenEXR technology from Industrial Light and Magic, NVIDIA's 64-bit texture implementation delivers state-of-the-art high dynamic-range (HDR) visual effects through floating point capabilities in shading, filtering, texturing, and blending.

NVIDIA® CineFX® 4.0 Engine
Delivers advanced visual effects at unimaginable speeds. Full support for Microsoft® DirectX® 9.0 Shader Model 3.0 enables stunning and complex special effects. Next-generation shader architecture with new texture unit design streamlines texture processing for faster and smoother gameplay.

NVIDIA® SLI™ Technology
Delivers up to 2x the performance of a single GPU speeds. Full support for Microsoft® DirectX® 9.0 Shader Model 3.0 enables stunning and complex special effects. Next-generation shader architecture with new texture unit design streamlines texture processing for faster and smoother gameplay.

NVIDIA® PureVideo Technology
The combination of high-definition video processors and decoder software delivers unprecedented picture clarity, smooth video, accurate color, and precise image scaling for all video content to turn your PC into a high-end home theater.

Adaptable Programmable Video Processor
PureVideo's programmable technology adapts to new video encoding formats as they are developed to provide a future-proof video solution.

High-Definition H.264, MPEG-2 and WMV Hardware Acceleration
Smoothly playback H.264, MPEG-2, and W MV video including WMV HD with minimal CPU usage so the PC is free to do other work.

Advanced Spatial Temporal De-Interlacing
Smoothes video and DVD playback on progressive displays to deliver a crisp, clear picture that rivals high-end home theater systems.

High-Quality Scaling
High-quality scaling technology delivers a clear, clean image at any window size, including full-screen HDTV resolutions up to 1080p.

Video Color Correction
Corrects differences in color characteristics of RGB monitors and TV monitors through NVIDIA PureVideo's ProcAmp Color Controls setting, such as PureVideo s ProcAmp Color Controls setting, such as ensures videos are not too dark, overly bright, or washed out regardless of the video format or display.

Integrated HDTV Encoder
Provides analog TV-output (Component/Composite/S-Video) up to 1080i resolution.

128-Bit Memory Interface
Delivers more memory bandwidth and efficiency to power the latest games and applications at blazing speeds.

NVIDIA® UltraShadow™ II Technology
Enhances the performance of bleeding-edge games, like id Software's DOOM 3, that feature complex scenes with multiple light sources and objects.

Full-Speed 32-Bit Color Precision
Delivers increased image quality with no performance compromise.

NVIDIA® ForceWare® Technology
Delivers a proven record of compatibility, reliability, and stability with the widest range of games and applications. ForceWare ensures the best out-of-box experience for every user and delivers continuous performance and feature updates over the life of NVIDIA GeForce GPUs.

Short summary description MSI GeForce 7600GT GDDR3:
This short summary of the MSI GeForce 7600GT GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI GeForce 7600GT, GDDR3, 128, 32, 700 MHz, 2048 x 1536 pixels

Long summary description MSI GeForce 7600GT GDDR3:
This is an auto-generated long summary of MSI GeForce 7600GT GDDR3 based on the first three specs of the first five spec groups.

MSI GeForce 7600GT. Processor frequency: 560 MHz. Graphics card memory type: GDDR3, Memory bus: 128, 32, Memory clock speed: 700 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI

Processor
Processor frequency *
560 MHz
Maximum resolution *
2048 x 1536 pixels
Graphics card RAMDAC
400 MHz
Memory
Graphics card memory type *
GDDR3
Memory bus *
128, 32
Memory clock speed
700 MHz
Ports & interfaces
I/O ports
2x DVI S-Video
Dual VGA
Yes
Performance
TV tuner integrated *
No
DirectX version *
9.0
Shader model version *
3.0
OpenGL version *
2.0
Performance
Dual Link DVI *
Yes
Full HD
Yes
System requirements
Minimum processor
Intel Pentium IV / AMD K8
Minimum RAM
128 MB
Packaging content
Bundled software
- VGA Driver - MSI Live Update Series - GoodMem - LockBox - WMIinfo - MSI VIVID - MSI Live - E-Color - MediaRing - ShowShift - ThinSoft Be Twin - Adobe Acrobat Reader - Norton Internet Security 2005 - Microsoft DirectX 9.0c - MSI Secure DOC
Other features
Mac compatibility
No
External video modes refresh rate (max)
85 Hz