CoreParts logo

CoreParts ML10951 projector lamp 170 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47834
Info modified on:
12 Mar 2024, 12:26:10
Bullet Points CoreParts ML10951 projector lamp 170 W:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 months Warranty
Guarantee:
12 months
Long product name CoreParts ML10951 projector lamp 170 W:

Projector Lamp for Geha 170 Watt, 2000 Hours C 212, C 212 +

Short summary description CoreParts ML10951 projector lamp 170 W:

CoreParts ML10951, 170 W, 2000 h, Geha, C 212, C 212 +

Long summary description CoreParts ML10951 projector lamp 170 W:

CoreParts ML10951. Bulb power: 170 W, Service life of lamp: 2000 h, Brand compatibility: Geha, Compatibility: C 212, C 212 +, Country of origin: China

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.