icecat logo
Icecat: creating the world's largest open catalog with 19377504 data-sheets & 35906 brands – register (free)
CoreParts logo

CoreParts ML10968 projector lamp 180 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42036
Info modified on:
12 Mar 2024, 11:43:20
Bullet Points CoreParts ML10968 projector lamp 180 W:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 months Warranty
Guarantee:
12 months
Long product name CoreParts ML10968 projector lamp 180 W:

Projector Lamp for 3M 180 Watt, 2000 Hours S55i, X55i

Short summary description CoreParts ML10968 projector lamp 180 W:

CoreParts ML10968, 180 W, 2000 h, 3M, S55i, X55i

Long summary description CoreParts ML10968 projector lamp 180 W:

CoreParts ML10968. Bulb power: 180 W, Service life of lamp: 2000 h, Brand compatibility: 3M, Compatibility: S55i, X55i, Country of origin: China

Specs
Similar products
Distributors
Specs +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.