CoreParts logo

CoreParts ML11160 projector lamp 150 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48180
Info modified on:
12 Mar 2024, 12:34:42
Bullet Points CoreParts ML11160 projector lamp 150 W:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 months Warranty
Guarantee:
12 months
Long product name CoreParts ML11160 projector lamp 150 W:

Projector Lamp for ViewSonic 150 Watt, 2000 Hours PJL802

Short summary description CoreParts ML11160 projector lamp 150 W:

CoreParts ML11160, 150 W, 2000 h, Viewsonic, PJL802

Long summary description CoreParts ML11160 projector lamp 150 W:

CoreParts ML11160. Bulb power: 150 W, Service life of lamp: 2000 h, Brand compatibility: Viewsonic, Compatibility: PJL802, Country of origin: China

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.