location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Wireless Media Center KB-2900 keyboard RF Wireless QWERTY Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Media Center Keyboard KB-2900
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14842
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61780
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:06:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust Wireless Media Center KB-2900 keyboard RF Wireless QWERTY Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - RF Wireless
  • - QWERTY
  • - Trackball
  • - Black
Long product name Trust Wireless Media Center KB-2900 keyboard RF Wireless QWERTY Black :
The short editorial description of Trust Wireless Media Center KB-2900 keyboard RF Wireless QWERTY Black

Wireless Media Center Keyboard KB-2900
More>>>
Trust Wireless Media Center KB-2900 keyboard RF Wireless QWERTY Black:
The official marketing text of Trust Wireless Media Center KB-2900 keyboard RF Wireless QWERTY Black as supplied by the manufacturer

Features:
- Compact wireless multimedia keyboard with integrated trackball and mouse buttons: the ideal input device for PC's running Windows Media Center Edition.
- Equipped with 16 special function keys and integrated trackball with left and right click buttons; no mouse needed.
- Control movies, music, photo albums/slideshows, presentations, games or browse the internet from any comfortable location.
- Perfect for chatting, writing E-mail messages and letters, entering passwords or any other alphanumeric input.
- Receiver included using advanced 2.4 GHz wireless technology for excellent interruption-free wireless operation with a range of up to 5 meters.

Short summary description Trust Wireless Media Center KB-2900 keyboard RF Wireless QWERTY Black:
This short summary of the Trust Wireless Media Center KB-2900 keyboard RF Wireless QWERTY Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Wireless Media Center Keyboard KB-2900, Wireless, RF Wireless, QWERTY, Black

Long summary description Trust Wireless Media Center KB-2900 keyboard RF Wireless QWERTY Black:
This is an auto-generated long summary of Trust Wireless Media Center KB-2900 keyboard RF Wireless QWERTY Black based on the first three specs of the first five spec groups.

Trust Wireless Media Center Keyboard KB-2900. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY. Product color: Black

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Pointing device *
Trackball
Frequency band
2.4 GHz
Design
Product color *
Black
Power
Battery type
AA
Number of batteries supported
4
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
6.14 x 14.1 x 1.06" (156 x 357 x 27 mm)
Other features
Keyboard function keys
16
Brand Image Article code product Stock Price from
Trust Calculator KB-1600 BE keyboard USB QWERTY Trust Calculator KB-1600 BE keyboard USB QWERTY
(show image)
14803 Calculator Keyboard KB-1600 BE 0.00
(excl. VAT)
0 (incl. VAT)