location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS VT uninterruptible power supply (UPS) 30 kVA 24000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS VT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUVTR30KH5B5S show
Show alternative article codes used in the online market place
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103894
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name APC Smart-UPS VT uninterruptible power supply (UPS) 30 kVA 24000 W :
The short editorial description of APC Smart-UPS VT uninterruptible power supply (UPS) 30 kVA 24000 W

Smart-UPS VT, 24 kW / 30 kVA, 37min HL, 14 min FL, 808kg, black
More>>>
APC Smart-UPS VT uninterruptible power supply (UPS) 30 kVA 24000 W:
The official marketing text of APC Smart-UPS VT uninterruptible power supply (UPS) 30 kVA 24000 W as supplied by the manufacturer

Resettable circuit breakers
Enables a quick recovery from overload events.

Field-replaceable power distribution panel
Ensures compatibility with equipment that has different plug types.

Multiple cable-entry points
Provides flexibility of UPS placement in the room and easy access to install cabling to the terminal blocks.

Locking cabinet
Prevents unauthorized access to the UPS.

Dual mains input
Increases availability by allowing the UPS to be connected to two separate power sources.

Scalable runtime
Allows additional run time to be quickly added as needed.

Hot-swappable batteries
Ensures clean, uninterrupted power to protected equipment while batteries are being replaced

Generator compatible
Ensures clean, uninterrupted power to protected equipment when generator power is used.

Automatic internal bypass
Supplies utility power to the connected loads in the event of a UPS overload condition or fault.

Battery modules connected in parallel
Delivers higher availability through redundant batteries.

Short summary description APC Smart-UPS VT uninterruptible power supply (UPS) 30 kVA 24000 W:
This short summary of the APC Smart-UPS VT uninterruptible power supply (UPS) 30 kVA 24000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS VT, 30 kVA, 24000 W, 40/70 Hz, 67 dB, 14 min, 37 min

Long summary description APC Smart-UPS VT uninterruptible power supply (UPS) 30 kVA 24000 W:
This is an auto-generated long summary of APC Smart-UPS VT uninterruptible power supply (UPS) 30 kVA 24000 W based on the first three specs of the first five spec groups.

APC Smart-UPS VT. Output power capacity: 30 kVA, Output power: 24000 W, Input frequency: 40/70 Hz. Typical backup time at full load: 14 min, Typical backup time at half load: 37 min, Battery recharge time: 3 h. Product color: Black, Certification: C-tick,CE,EN 50091-2,EN/IEC 62040-3,IEC 61000-3-2,IEC 61000-3-3,ISO 14001,ISO 9001,VFI-SS-112. Weight: 1781.3 lbs (808 kg), Package weight: 1924.6 lbs (873 kg). Quantity per pallet: 1 pc(s)

Features
Output power capacity *
30 kVA
Output power *
24000 W
Input frequency *
40/70 Hz
Emergency Power Off (EPO)
Yes
Noise level
67 dB
Audible alarm(s)
Yes
Ports & interfaces
Number of output IEC jumpers
12
Battery
Typical backup time at full load
14 min
Typical backup time at half load
37 min
Battery recharge time
3 h
Replacement battery cartridge
5
Design
Product color *
Black
Design
Certification
C-tick,CE,EN 50091-2,EN/IEC 62040-3,IEC 61000-3-2,IEC 61000-3-3,ISO 14001,ISO 9001,VFI-SS-112
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-50 - 40 °C
Operating altitude
0 - 39366.1" (0 - 999.9 m)
Non-operating altitude
0 - 590551.2" (0 - 15000 m)
Weight & dimensions
Weight
1781.3 lbs (808 kg)
Package weight
1924.6 lbs (873 kg)
Logistics data
Quantity per pallet
1 pc(s)
Harmonized System (HS) code
85078000
Other features
Battery type
VRLA
Interface
Smart-Slot
Output connections
- Hard Wire 5-wire (3PH + N + G) - IEC 320 C19
Input connection type
Hard Wire 5-wire (3PH + N + G)
Dimensions (WxDxH)
23.6 x 42.3 x 78.5" (600 x 1075 x 1995 mm)
Nominal input voltage
400 V
Brand Image Article code product Stock Price from
APC Smart-UPS VT uninterruptible power supply (UPS) 15 kVA 12000 W APC Smart-UPS VT uninterruptible power supply (UPS) 15 kVA 12000 W
(show image)
SUVTP15KH Smart-UPS VT 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS VT uninterruptible power supply (UPS) 20 kVA 16000 W APC Smart-UPS VT uninterruptible power supply (UPS) 20 kVA 16000 W
(show image)
SUVTP20KH Smart-UPS VT 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS VT uninterruptible power supply (UPS) 40 kVA 32000 W APC Smart-UPS VT uninterruptible power supply (UPS) 40 kVA 32000 W
(show image)
SUVTP40KH Smart-UPS VT 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS VT uninterruptible power supply (UPS) 10 kVA 8000 W APC Smart-UPS VT uninterruptible power supply (UPS) 10 kVA 8000 W
(show image)
SUVTP10KH Smart-UPS VT 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)