location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 363 3-pack Cyan/Magenta/Yellow Ink Cartridges ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
363 3-pack Cyan/Magenta/Yellow Ink Cartridges
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB333EE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780675452 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 13:34:21
The date of the most recent change of the data-sheet in Icecat's system
data sheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 363 3-pack Cyan/Magenta/Yellow Ink Cartridges ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Cyan, Magenta, Yellow
  • - 3 pc(s)
Guarantee: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP 363 3-pack Cyan/Magenta/Yellow Ink Cartridges ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow :
The short editorial description of HP 363 3-pack Cyan/Magenta/Yellow Ink Cartridges ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow

HP 363 3-pack Cyan/Magenta/Yellow Ink Cartridges with Vivera Inks
More>>>
HP 363 3-pack Cyan/Magenta/Yellow Ink Cartridges ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow:
The official marketing text of HP 363 3-pack Cyan/Magenta/Yellow Ink Cartridges ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow as supplied by the manufacturer

- HP 363 Ink Cartridges 3-pack with Vivera Inks provide vivid, consistent colour for laser-quality colour and graphics-orientated documents. The inks are specially designed for use in your HP printer and to resist fading, smudging and bleeding.
- HP 363 Ink Cartridges 3-pack with Vivera Ink gives you three of your most regularly used colour inks in one convenient pack – save time and money with fewer trips to the store.
- HP ink cartridges are designed for efficient ink usage and can save you money.
- HP Vivera Inks are backed by HP's innovation and expertise, ensuring consistent, reliable results.

Short summary description HP 363 3-pack Cyan/Magenta/Yellow Ink Cartridges ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow:
This short summary of the HP 363 3-pack Cyan/Magenta/Yellow Ink Cartridges ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 363 3-pack Cyan/Magenta/Yellow Ink Cartridges, Cyan, Magenta, Yellow, Pigment-based ink, 3 pc(s)

Long summary description HP 363 3-pack Cyan/Magenta/Yellow Ink Cartridges ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 363 3-pack Cyan/Magenta/Yellow Ink Cartridges ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 363 3-pack Cyan/Magenta/Yellow Ink Cartridges. Colour ink type: Pigment-based ink, Printing colors: Cyan, Magenta, Yellow, Quantity per pack: 3 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP Photosmart 8250, 3210 & 3310
Quantity per pack *
3 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Cyan, Magenta, Yellow
Print head swath
0.56"
Quantity per box
3 pc(s)
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-40 - 70 °C
Operating temperature (T-T)
5 - 40 °C
Operational conditions
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight
2.61 oz (74 g)
Package weight
3.99 oz (113 g)
Logistics data
Quantity per pallet
480 pc(s)
Number of cartons per pallet
12 pc(s)
Number of layers per pallet
4 pc(s)
Pallet weight
180.8 lbs (82 kg)
Other features
Pallet dimensions (W x D x H)
47.2 x 31.5 x 42.8" (1200 x 800 x 1088 mm)
Ink drop
5 pl
Page yield footnote
400 (C), 370 (M), 500 (Y)
Package dimensions (WxDxH)
0.677 x 1.42 x 0.835" (17.2 x 36 x 21.2 mm)
Pallet size (EU)
47.2 x 31.5 x 42" (1200 x 800 x 1068 mm)
Country Distributor
Polska 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)