location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Portégé R600 3G-14P Intel® Core™2 Duo SU9400 12.1" 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Portégé
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portégé R600 3G-14P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PPR61E-03W06NCE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Portégé R600 3G-14P Intel® Core™2 Duo SU9400 12.1" 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, White
  • - Intel® Core™2 Duo SU9400 1.4 GHz
  • - 12.1" 1280 x 800 pixels LED backlight 16:10
  • - 3 GB DDR2-SDRAM 800 MHz 1 x 1 + 1 x 2 GB
  • - 320 GB DVD Super Multi
  • - Intel® GMA 4500MHD
  • - Bluetooth 2.1+EDR 3G
  • - 3.75 h 45 W
  • - Windows 7 Professional
Long product name Toshiba Portégé R600 3G-14P Intel® Core™2 Duo SU9400 12.1" 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional Black, White :
The short editorial description of Toshiba Portégé R600 3G-14P Intel® Core™2 Duo SU9400 12.1" 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional Black, White

Portégé R600 3G-14P, Intel Core 2 Duo SU9400 (1.40GHz, 800MHz, 3MB), 3GB (1GB + 2GB) DDR2 800MHz RAM, 12.1" (30.7cm) 1280 x 800 pixels 230cd/m² TFT, 320GB 7200rpm SATA HDD, DVD Super-Multi, Gigabit Ethernet, Bluetooth 2.1 + EDR, IEEE802.11a/b/g/Draft-n, 3G/UMTS, VGA WebCam, Intel GMA 4500MHD, 0.979kg, Microsoft Windows 7 Professional & Windows XP Professional
More>>>
Short summary description Toshiba Portégé R600 3G-14P Intel® Core™2 Duo SU9400 12.1" 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional Black, White:
This short summary of the Toshiba Portégé R600 3G-14P Intel® Core™2 Duo SU9400 12.1" 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Portégé R600 3G-14P, Intel® Core™2 Duo, 1.4 GHz, 12.1", 1280 x 800 pixels, 3 GB, 320 GB

Long summary description Toshiba Portégé R600 3G-14P Intel® Core™2 Duo SU9400 12.1" 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional Black, White:
This is an auto-generated long summary of Toshiba Portégé R600 3G-14P Intel® Core™2 Duo SU9400 12.1" 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional Black, White based on the first three specs of the first five spec groups.

Toshiba Portégé R600 3G-14P. Processor family: Intel® Core™2 Duo, Processor model: SU9400, Processor frequency: 1.4 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Mobile network generation: 3G. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Product color: Black, White. Weight: 34.5 oz (979 g)

Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 15:02:16
Uk has collected 60 expert reviews for Toshiba Portégé R600 3G-14P Intel® Core™2 Duo SU9400 30.7 cm (12.1") 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional Black, White and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techradar.com
Updated:
2011-08-07 15:01:58
Toshiba's Portégé R600 range has been a What Laptop favourite for quite some time, thanks to its great usability and resilient, lightweight design. The Portégé R600-149 is the latest model and it's hard to imagine finding a better business machine at t...
Good Very lightweight, 3G enabled, 128GB SSD, Usability, Transflective screen...
Bad No DVD drive, Graphics performance...
80%
whatlaptop.techradar.com
Updated:
2011-08-07 15:01:58
Toshiba’s Portégé laptops are built for the business user, and the Toshiba Portégé R600-13Z (£1879 inc. VAT) is a fantastic laptop which cements the Holy Trinity of portability, performance and usability under one roof, with very few concessions made...
0%
techradar.com
Updated:
2011-08-07 15:01:59
Toshibas Portégé R600 range has been around for a while now and comprises some of the most portable laptops you can buy. The Portégé R600-11B is a high-end machine, offering excellent connectivity and good usability. The 12.1-inch screen is unusual as...
Good Unbelievably light and portable...
Bad but performance and features have been majorly sacrificed as a result...
60%
digitalversus.com
Updated:
2011-08-07 15:02:00
Toshibas Portégé line is aimed primarily at mobile business users. Generally, that target could be extended to include anybody who wants a computer that combines light weight, small size, and good battery life, all without sacrificing performance. Tos...
Good Thin and light, Matte finish display, 512 GB SSD: speed and performance, Extensive connectivity and DVD burner, Restrained visual design...
Bad Subpar 3D performance, Soso speakers, Noisy under load...
100%
itreviews.com
Updated:
2011-08-07 15:02:06
The R600-101 is a real eye catcher, and it is light. But the build quality isnt what it could be and neither screen nor keyboard wowed us. The battery life claim should probably be taken with a large pinch of salt too. Toshiba - Portégé R600-101 pric...
0%
techadvisor.co.uk
Updated:
2011-08-07 15:02:08
Product Code: PPR61E00D00CEN The Toshiba Portegé R600-108 is not just a statement in lightweight laptop design: at only 810g, Toshiba has written the book on ultraportability. Pick up the Toshiba Portegé R600-108 and youd be forgiven for thinking t...
Bottom line Overall, the ‘look and feel’ impression swings somewhere between awe at the empty weight – and horror at the huge price for such an insubstantial toy-like notebook. The Toshiba Portegé R600-108 has a good performance benchmark resul...
0%
expertreviews.co.uk
Updated:
2011-08-07 15:02:09
Toshibas Portege R600-11B is the lightest laptop here at just 1.1kg, but Toshiba has still managed to squeeze a DVD writer, 3G modem and 320GB hard disk into its slender and attractive silver case. Theres even an ExpressCard/54 slot for adding per...
100%
theregister.co.uk
Updated:
2011-08-07 15:02:09
People like netbooks for two key reasons: price and portability. Even the not-so-cheap models deliver a decent daily use performance in a form thats the peak of pick-up-and-go computing. Toshibas Portégé R600: lighter than a netbook Well, theyre not...
Bottom line The R600 is proof, if proof were needed, that laptops are like cars. Theyll all get you from A to B, but folk will still buy expensive ones, cheap ones, sexy ones, butt-ugly ones - whatever your preference, theres a model for you. If youre after a...
70%
zdnet.co.uk
Updated:
2011-08-07 15:02:10
The Portégé R600 is a very alluring 1.11kg ultraportable, although the transflective screen mode, some aspects of build quality and battery life could all be better.
Good Small, light and easy to carry, Integrated HSDPA, Builtin webcam...
Bad Too much flex in the screen, Slightly flimsy build in parts, Battery life could be better...
Bottom line The Portégé R600 is a very alluring 1.11kg ultraportable, although the transflective screen mode, some aspects of build quality and battery life could all be better...
80%
expertreviews.co.uk
Updated:
2011-08-07 15:02:13
Less costs more. Stunningly light, but too far from perfect. If you need a laptop thats light as a bag of feathers, yet still powerful enough to do some serious work, a netbook might not fit the bill. For £300 you cant expect everything. Small keyb...
60%
trustedreviews.com
Updated:
2011-08-07 15:02:13
Last year Toshiba caused a few geek hearts to flutter when it launched the Portégé R500 . It was, as the company was always keen to point out, the lightest notebook in the world, weighing a mere 755 grams in its lightest configuration. By anyone's standar...
80%
alphr.com
Updated:
2011-08-07 15:02:14
Toshiba HQ probably looked on a little bemused when the MacBook Air was announced. A slim silver lightweight laptop, you say? But one that weighs more than 1.4kg, doesn't include an optical drive and has a battery life of five hours? With the Portégé R...
Bottom line A super-light laptop with great battery life, but the screen is both its stand-out feature and - for some - its Achilles heel...
83%
goodgearguide.com.au
Updated:
2011-11-06 04:40:50
Youd be hard pressed trying to find a lighter notebook than Toshibas Portege R600 (PPR61A-00400R), which weighs only 950 grams and is aimed at business users who regularly need to travel. Its a 12.1in laptop and its very thin, but it doesnt have cut-price parts running it: you still get an Intel Core 2 Duo CPU, 3GB of RAM and a 120GB solid-state drive. It runs Windows Vista (or Windows XP — you get to choose). The Intel Core 2 Duo U9400 runs at 1.4GHz and it is an Ultra Low Voltage CPU. Th...
Good Only 950 grams, good battery life, DVD burner, comfortable to type on...
Bad Touchpad could be better...
Bottom line The Toshiba Portege R600 is the ultimate ultraportable laptop for a user who’s constantly on the move. It’s extremely light and strong, and it has a built-in optical drive and all the ports you’re likely to require...
95%
pcauthority.com.au
Updated:
2011-11-06 04:40:56
Toshiba HQ probably looked on a little bemused when the MacBook Air was announced. A slim silver lightweight laptop, you say? But one that weighs more than 1.4kg, doesn’t include an optical drive and has a battery life of five hours? With the Portégé R...
Bottom line A super-light laptop with great battery life, but the screen is both its stand-out feature and, for some, its Achilles heel...
83%
smh.com.au
Updated:
2011-11-06 04:41:04
Toshiba makes good laptops but, expensive models aside, theyre a bit dull. However, the companys ultraportables have always been great and the R600 is its latest. When the last batch of ultraportables hit the market, many cooed over Sonys long-life...
100%
Zdnet.com.au
Updated:
2011-11-06 04:41:04
Toshibas Portege R600 is one of the best ultraportables on the market, if youre willing to pay the price. Design Though Toshiba may not have been living up to its "Leading Innovation" slogan for a while now, they are lucky in one area — when they do...
Good Extremely light, yet highly featured, Ability to turn screen backlight off, Good software suite...
Bad No digital video out, Mono sound, Expensive...
Bottom line Toshibas Portege R600 is one of the best ultraportables on the market, if youre willing to pay the price.
90%
electronicsme.com
Updated:
2011-08-07 15:01:58
If you are a business professional who always seems to have a hard time finding a notebook with the right combination of portability and performance, then you may want to check out the Toshiba Portege R600-S4201. Weighing less than the average notebook...
Bottom line In conclusion, the Toshiba Portege R600-S4201 notebook provides users with a decent functionality in a notebook of this size. With its security features as well the fact that it is energy start certified, you need not sacrifice power for portability. I...
76%
maximumpc.com
Updated:
2011-08-07 15:01:59
The ultimate in ultraportability If you think of HP’s 2530p as a strapping workhorse of an ultraportable, Toshiba’s R600 is like a stylish, sophisticated cousin—and we were quickly smitten with its charms. The R600 shares much in common with Toshiba’s...
Good Slim; supreme portability. Stylish; many ports; great battery life.
Bad Thinner body means compromises in processing speed and innards that aren't very accessible.
90%
tomsguide.com
Updated:
2011-08-07 15:02:00
Very lightweight and slim, the Toshiba Portégé R600 is the king of mobility. Much more complete than a netbook, it's also much more expensive. We like the matte screen and long battery life.
0%
slashgear.com
Updated:
2011-08-07 15:02:00
Toshiba may not have the fashionable appeal of Apple, nor the solid reputation of Lenovo, but they do know how to push the envelope. Their Portégé series of ultraportables is already slim, and was the first to offer a 128GB SSD back in 2008; now it’s t...
0%
gizmodo.com
Updated:
2011-08-07 15:02:01
Just last summer, Toshiba's Portege R500 was the first laptop with a 128GB SSD. A year later, Toshiba's Portege R600 is the world's first 512GB SSD lappie. So for this one moment, Toshiba is on the top of the world. DesignNote: The R600 has been out f...
0%
etechreviews.com
Updated:
2011-08-07 15:02:02
The Toshiba Portege R600-St520W is one of the more portable notebooks and one that sports a built in DVD burner. For its higher price, it has a lot to offer the person looking for one of these small notebooks, with a longer lasting battery, the built i...
0%
pcworld.com_techhive.com
Updated:
2011-08-07 15:02:03
Would You Buy This? 0Yes 0No Toshiba Portege R600-ST520W Test Scores Overall 72 Performance 57 Features 79 Design 75 Full Test Report » Before You Buy How to Buy a Laptop How to Buy a Netbook Top All-Purpose Laptops Top Power Laptops Top Ultraportable...
Good Thin and light even for ultraportables, Room for an optical drive...
Bad Mono speaker, poor sound...
72%
Laptopmag.com
Updated:
2011-08-07 15:02:06
Business travelers, for whom portability and endurance is critical, would do well with the Toshiba Portégé R600-ST520W. While pricey at $2,149, this notebook is thinner and lighter than many netbooks—even if it does cost five times as much. Additional...
Good Extremely light, Excellent endurance, Optical drive, Sleep-and-Charge Technology...
Bad Noisy keyboard, Mediocre viewing angles, Slow boot time, Poor benchmark scores...
Bottom line If your primary need is a secure and superslim notebook that can go the distance, the $2,149 Toshiba Portégé R600-ST520W has a lot to offer. Its 6.5-hour battery life and featherlight weight will certainly be appreciated on business trips. Howev...
70%
Geek.com
Updated:
2011-08-07 15:02:07
Toshiba’s Portégé R600 is a the type of executive notebook that dominated the ultraportable scene before the netbooks started stealing the spotlight. It is the sort of insanely light, ultra-thin notebook that has impressed consumers for so long… the ty...
0%
techworld.com
Updated:
2011-08-07 15:02:08
Pick up the Toshiba Portegé R600-108 and you'd be forgiven for thinking that the assembly line had forgotten to install a computer inside the case. But inside nonetheless resides an Intel SU9400, a 1.4GHz Core 2 Duo processor backed up with 3GB RAM an...
Bottom line Overall, the ‘look and feel’ impression swings somewhere between awe at the empty weight – and horror at the huge price for such an insubstantial toy-like notebook. The Toshiba Portegé R600-108 has a good performance benchmark result but a dreadful sc...
0%
insidehw.com
Updated:
2011-08-07 15:02:09
Do you like the idea of notebook that is light and small so you can easily carry it all around? And you don’t like that it has relatively slow CPU and no optical device? What do you say about a notebook that has 12.1 inch display, Core 2 Duo CPU, DVD w...
Bottom line Although Toshiba Portege R600 is not perfect little notebook, it has some features that make it unique. High price is expected and all we can say is, that it is adequate. Since this model is intended for business users, for whom the price is not that m...
0%
hardwaregeeks.com
Updated:
2011-08-07 15:02:09
Last week I was able to get my hands on the Toshiba Protégé R600-S4202 and man like Protégé R500 before it, it is one sexy machine. Its sleek small form factor design makes it the lightest and most stylish notebook around; it is also the thinnest noteb...
40%
pcmag.com
Updated:
2011-08-07 15:02:10
The Toshiba Portégé R600-S4202 is the sum of four years worth of improvements, polishing an already proven product. Its the thinnest and lightest ultraportable that squeezes in an optical drive and a full-size keyboard—and its 12-inch LED...
Good Featherweight chassis. Optical drive included. Big battery. Almost 7 hours of battery life. Full-size keyboard. Luxuriously thin.
Bad 128GB SSD too expensive for prime time. An internal 3G modem is long overdue.
Bottom line The Toshiba Portégé R600-S4202 is the lightest ultraportable to pack a full-size keyboard and an internal optical drive...
70%
v3.co.uk
Updated:
2011-08-07 15:02:10
Toshibas Portégé R600 sets a new standard for lightweight ultraportable laptops, making it an attractive option for workers who need to carry a PC with them.However, this portability comes with the drawbacks of a short battery life, high purchase cost...
Good Easy to carry at just 773g; decent 12.in screen...
Bad Short battery life; relatively high price...
Bottom line Toshibas Portégé R600 is an attractive option for workers needing to carry a laptop with them at all times, but the short battery life limits the amount of work that can realistically be done away from mains power...
60%
computershopper.com
Updated:
2011-08-07 15:02:11
Toshiba has thought of just about everything with its gorgeous, sleek, Portégé R600. It’s like an Apple MacBook Air, but with ports…and an optical drive…and (sadly) Windows Vista. In fact, it’s only a hair thicker than the Air (0.77 vers...
Good Ultraslim, ultralight; integrated optical drive; comfortable keyboard; lots of features...
Bad Expensive; no integrated mobile-broadband option...
Bottom line Toshiba’s ultrasleek ultraportable is a marvel of technology. The 2.2-pound R600 is fully loaded with an optical drive, a solid-state hard drive, good performance—and a very high price...
90%
brighthub.com
Updated:
2011-08-07 15:02:12
Toshiba, a world leader in producing quality and innovative notebook products, claims to produce the lightest notebook in the world called the R600, weighing just 979 grams. But don’t assume it is in any way short of features, as it has an excellent...
Bottom line Toshiba, a world leader in producing quality and innovative notebook products, claims to produce the lightest notebook in the world called the R600, weighing just 979 grams. But don’t assume it is in any way short of features, as it has an excellent...
60%
hardwarezone.com.sg
Updated:
2011-08-07 15:02:13
Since its glitzy launch event, weve been lusting to get our hands on the latest addition to the Toshibas Portege R series, and we finally managed to get a review set. Toshibas R series of ultraportables have always been pretty good on the mobility a...
80%
trustedreviews.com
Updated:
2011-08-07 15:02:14
How nice it is to be looking at a proper ultra-portable notebook, rather than a netbook. Don't get us wrong, we love the netbooks and all, but anyone who has actually used or needs a proper portable notebook will understand what we mean. Yes, they're all...
0%
tomsguide.com
Updated:
2011-08-07 15:02:15
The magnesium alloy chassis means that although the R600 is lightweight it’s strong enough to pass TUV drop testing from 30” (the equivalent of pushing it off a table) and 40” (the equivalent of dropping it when you’re carrying it under your arm) on a...
0%