location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AKG K330wasp Headphones Wired In-ear Music Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AKG Check ‘AKG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K330wasp
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K330WASP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
9002761024623
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AKG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points AKG K330wasp Headphones Wired In-ear Music Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Yellow Music In-ear Headphones
  • - Wired
  • - Intraaural 18 - 23500 Hz 16 Ω 121 dB
Guarantee:
Long product name AKG K330wasp Headphones Wired In-ear Music Yellow :
The short editorial description of AKG K330wasp Headphones Wired In-ear Music Yellow

K330, 18-23500hz, 121dB
More>>>
Short summary description AKG K330wasp Headphones Wired In-ear Music Yellow:
This short summary of the AKG K330wasp Headphones Wired In-ear Music Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

AKG K330wasp, Wired, 18 - 23500 Hz, Music, 0.106 oz (3 g), Headphones, Yellow

Long summary description AKG K330wasp Headphones Wired In-ear Music Yellow:
This is an auto-generated long summary of AKG K330wasp Headphones Wired In-ear Music Yellow based on the first three specs of the first five spec groups.

AKG K330wasp. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 18 - 23500 Hz. Cable length: 39.4" (1 m). Weight: 0.106 oz (3 g). Product color: Yellow

Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 05:45:13
Uk has collected 5 expert reviews for AKG K330wasp Headphones Wired In-ear Music Yellow and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
macworld.com.au
Updated:
2014-01-17 01:35:38
You can’t go round the stores trying out earphones, so we’ve done it for you. All products rated at their pricepoint. Denon, Rating: 3/5PROs: Lots of bass if you like itCONs: Too much bass if you prefer more neutrality; no mic/remote$80 For $20 more t...
0%
beatweek.com
Updated:
2013-04-01 05:45:08
But within the scheme of the overall iPod earbud landscape, AKG’s K 330 and K 321 are average three-star products, with an extra half-star thrown in because of the uniqueness of the styling...
70%
mymac.com
Updated:
2013-04-01 05:45:09
There was so little audio quality or comfort/fit difference between these three moderate-priced in-ear headphones from AKG, that our recommendation below will surprise you, as it does me. But please read through the entire review.
50%
Brand Image Article code product Stock Price from
AKG

AKG K-321 Headphones Wired In-ear Music White
(show image)
K321WHT K-321 0.00
(excl. VAT)
0 (incl. VAT)
Harman/Kardon

Harman/Kardon K321 Headphones Wired In-ear Blue
(show image)
K321BLU K321 0.00
(excl. VAT)
0 (incl. VAT)
AKG

AKG K330 Headphones Wired In-ear Gray
(show image)
K330SCARAB K330 0.00
(excl. VAT)
0 (incl. VAT)