location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Z617 inkjet printer Color 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z617
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18K6701
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:30:23
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lexmark Z617 inkjet printer Color 4800 x 1200 DPI :
The short editorial description of Lexmark Z617 inkjet printer Color 4800 x 1200 DPI

Z617
More>>>
Lexmark Z617 inkjet printer Color 4800 x 1200 DPI:
The official marketing text of Lexmark Z617 inkjet printer Color 4800 x 1200 DPI as supplied by the manufacturer

Easy Printing
- Up to 4800 x 1200 dpi on photo paper in best mode; Up to 2400 x 1200 dpi on all other paper types.
- Up to 14 ppm black; up to 8 ppm colour.
- Accu-Feed™ Paper Handling - virtually eliminates paper jams.
- Quick Pick Paper Feed System prints multiple page jobs faster.
- Convenient on-screen ink level indicators.

Short summary description Lexmark Z617 inkjet printer Color 4800 x 1200 DPI:
This short summary of the Lexmark Z617 inkjet printer Color 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Z617, Color, 4800 x 1200 DPI, 4, 2000 pages per month, 14 ppm

Long summary description Lexmark Z617 inkjet printer Color 4800 x 1200 DPI:
This is an auto-generated long summary of Lexmark Z617 inkjet printer Color 4800 x 1200 DPI based on the first three specs of the first five spec groups.

Lexmark Z617. Color, Number of print cartridges: 4, Maximum duty cycle: 2000 pages per month. Maximum resolution: 4800 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 14 ppm

Features
Color *
Yes
Maximum duty cycle *
2000 pages per month
Number of print cartridges *
4
Printing
Resolution color
4800 x 1200 DPI
Resolution (black and white, standard mode)
2400 DPI
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Print speed (color, normal quality, A4/US Letter)
8 ppm
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Standard media sizes
10 Envelope (105mm x 241mm) 7 3/4 Envelope (98mm x 191mm) 9 Envelope (98mm x 225mm) A4 (210mm x 297mm) A5 (148mm x 210mm) B5 Envelope (176mm x 250mm) C5 Envelope (162mm x 229mm) DL Envelope (110mm x 220mm) 6 3/4 Envelope (83mm x 165mm) A2 Baronial (111mm x 146mm) A6 Card (105mm x 148mm) B5 (182mm x 257mm) C6 Envelope (114mm x 162mm) Hagaki Card (100mm x 148mm) Index Card (3" x 5") Executive (184mm x 267mm) Legal (216mm x 355mm) Letter (216mm x 279mm) 4" x 6" Photo or Post Card Statement (140mm x 216mm) L (89mm x 127mm) 2L (127mm x 178mm) Chokei 3 (120mm x 235mm) Chokei 4 (90mm x 205mm) Chokei 40 (90mm x 225mm) Kakugata 3 (216mm x 277mm) Kakugata 4 (197mm x 267mm) Kakugata 5 (190mm x 240mm) Kakugata 6 (162mm x 229mm)
Custom media sizes
216mm x 432mm
Design
Market positioning *
Home & office
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 2000 Windows 98 SE Windows Me Windows XP Mac OS X 10.2.3-10.2.8 Mac OS X 10.3.0-10.3.x
Weight & dimensions
Width
5.31" (135 mm)
Depth
15.9" (404 mm)
Height
8.5" (216 mm)
Other features
Print technology
Inkjet
Interface
USB 2.0
Media types supported
Card Stock, Coated Paper, Envelopes, Glossy paper, Labels, Plain Paper, Transparencies, Banner (A4/Letter), Hagaki Card, Index Card, Iron-On Transfers, Photo paper
Package dimensions (WxDxH)
10 x 19.6 x 7.64" (255 x 498 x 194 mm)
Brand Image Article code product Stock Price from
Lexmark Z615 inkjet printer Color 4800 x 1200 DPI A4 Lexmark Z615 inkjet printer Color 4800 x 1200 DPI A4
(show image)
18K6301 Z615 0.00
(excl. VAT)
0 (incl. VAT)