location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Scorpio SATA Hard Drive internal hard drive 120 GB 5400 RPM 8 MB 2.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scorpio SATA Hard Drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD1200BEVS
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Western Digital Scorpio SATA Hard Drive internal hard drive 120 GB 5400 RPM 8 MB 2.5" Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 120 GB 2.5" 5400 RPM Serial ATA
  • - Storage drive buffer size: 8 MB
  • - 4.13 oz (117 g)
Guarantee: 3 years
Long product name Western Digital Scorpio SATA Hard Drive internal hard drive 120 GB 5400 RPM 8 MB 2.5" Serial ATA :
The short editorial description of Western Digital Scorpio SATA Hard Drive internal hard drive 120 GB 5400 RPM 8 MB 2.5" Serial ATA

Scorpio SATA Hard Drive 120GB, 8MB buffer, 5400RPM
More>>>
Short summary description Western Digital Scorpio SATA Hard Drive internal hard drive 120 GB 5400 RPM 8 MB 2.5" Serial ATA:
This short summary of the Western Digital Scorpio SATA Hard Drive internal hard drive 120 GB 5400 RPM 8 MB 2.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Scorpio SATA Hard Drive, 120 GB, 5400 RPM, 8 MB, 2.5", Serial ATA

Long summary description Western Digital Scorpio SATA Hard Drive internal hard drive 120 GB 5400 RPM 8 MB 2.5" Serial ATA:
This is an auto-generated long summary of Western Digital Scorpio SATA Hard Drive internal hard drive 120 GB 5400 RPM 8 MB 2.5" Serial ATA based on the first three specs of the first five spec groups.

Western Digital Scorpio SATA Hard Drive. HDD capacity: 120 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Serial ATA

Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 03:51:56
Uk has collected 17 expert reviews for Western Digital Scorpio SATA Hard Drive internal hard drive 120 GB 5400 RPM 8 MB 2.5" Serial ATA and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
pcpro.co.uk
Updated:
2011-08-24 03:51:56
Click on the picture to see a closer image of each hard disk. The Western Digital disk is marked with the number 3. While you can usually expand your desktop PCs storage space by adding a second hard disk, notebooks offer two big obstacles: theres...
83%
expertreviews.co.uk
Updated:
2014-01-03 21:31:42
Notebook hard disks tend to be far less spacious than those found in desktop PCs, but Western Digitals 250GB Scorpio is the roomiest notebook disk yet, rivalling the capacity of some of its desktop counterparts. The Scorpio is also one of the faste...
100%
ozhardware.com.au
Updated:
2014-01-03 21:31:42
Western Digital has recently made available a 250GB 2.5” Serial ATA notebook drive which makes it the biggest on the market. We take a look and compare its performance to some other popular notebook drives. The model of drive we’re looking at...
80%
pcauthority.com.au
Updated:
2014-01-03 21:31:42
Western Digital has announced its range of 250GB SATA laptop hard drives, and we have the first unit in the country under the microscope.
0%
goodgearguide.com.au
Updated:
2014-01-03 21:31:42
Western Digitals Scorpio WD2500BEVS makes it possible for notebook computers to pack a quarter of a terabyte of hard drive space on a single internal drive. Its the first 2.5in-sized drive weve seen with such a capacity and its sure to be a hit not...
Good 250GB capacity, Good performer, Cool and quiet operation, Competitive price...
Bad Unknown mean time between failure The Final Word Western Digitals 250GB Scorpio is currently the largest capacity notebook hard drive on the market. However, its large capacity and cool and quiet characteristics also make it an interesting proposition...
Bottom line Western Digitals 250GB Scorpio is currently the largest capacity notebook hard drive on the market. However, its large capacity and cool and quiet characteristics also make it an interesting proposition for a media centre PC.
90%
tweaktown.com
Updated:
2014-03-31 05:03:18
Notebooks and laptop PCs of late have become rivals to that of the desktop market. This holds true when you look at the specs of the new notebooks coming out. Processor power is hitting the 2.5 GHz mark, memory sizes are in excess of 1GB and mobile GPU...
Bottom line Magnetic storage is soon to enter “end game”. With Solid State drives now starting to gain in speed and size, the days for the magnetic HDD are soon to see the end of the tunnel. While it’s still a few years away at least, we have to dea...
88%
silentpcreview.com
Updated:
2011-08-24 03:51:56
Western Digital has done little to promote their line of notebook drives, and with the flagship drive coming in at just 120 GB, its not hard to see why. Rated according to the usual slew of benchmarks and performance tests, this Scorpio is not particu...
Bottom line The Scorpio joins notebook drives from Samsung (MP0402H) and Seagate (5400.2 & 5400.3) as one of the quietest drives that money can buy. Choosing between these three drives is more or less a matter of availability and price. Deciding on a firm ranking...
0%
v3.co.uk
Updated:
2011-08-24 03:51:56
A large capacity drive suitable for notebook upgrades...
80%
maximumpc.com
Updated:
2014-01-03 21:31:42
Western Digital has pulled off a significant coup with its 250GB Scorpio notebook hard drive; the device is the current capacity champion. (Fujitsu has also announced a 250GB drive but has not shipped it yet.) Packing 250GB into two platters, the areal...
Good Provides enough space to rip all your Bluray movies.
Bad Lags in performance; pathetic oneyear warrenty.
80%
connectreviews.com
Updated:
2014-01-03 21:31:42
Traditionally, desktop drives (3.5-inch) have always been the ones to have larger capacities over notebook drives (2.5-inch) due to the physical size. That changed just a few months ago with the introduction of the Western Digital 250GB Scorpio. Runnin...
100%
bigbruin.com
Updated:
2014-01-03 21:31:42
The 250GB Scorpio drive is a great addition or upgrade for anyone looking for the maximum storage possible in the 2.5" form factor. In addition to a traditional installation inside a computer, the 250GB Scorpio drive would make an excellent choice for...
Good Largest 2.5" hard drive on market, Performs better than other 5400RPM drives, Performs almost as well as a 3 Gbps drive in some tests, Runs cool and quiet, Compatible with Playstation 3...
Bad SATA 1.5Gbps interface, Three year warranty is OK, but five years is obviously better...
Bottom line Western Digital has produced another top notch hard drive. The Scorpio 250GB 2.5" SATA Hard Drive is a great addition or upgrade for anyone looking for the maximum storage possible in the 2.5" form factor. With a 250GB drive in your laptop, a great dea...
0%
hothardware.com
Updated:
2014-01-03 21:31:42
Most of you probably already know that 2.5" notebook hard drives typically arent as big or fast as hard drives found in desktop machines. In case you arent aware, most laptops are sold with 5400RPM hard drives that range from 60GB to 100GB. In cont...
Bottom line The Scorpio WD2500BEVS performed quite well. We were very happy with its performance compared to the Toshiba 5400RPM 2.5" drive. And we were pleasantly surprised with how its performance still looked pretty good in comparison to a 7200RPM 3.5" deskto...
0%
barefeats.com
Updated:
2014-01-03 21:31:42
We finally got our hands on a Western Digital Scorpio (WD2500BEVS) 250GB 5400rpm notebook drive (courtesy of Wiebetech). Many of you are wondering how it compares to the Seagate Momentus 7200.2 160GB 7200rpm notebook drive optional on the newest MacBoo...
0%
Brand Image Article code product Stock Price from
Western Digital

Western Digital Scorpio EIDE 80GB 5400 RPM 8MB internal hard drive 2.5" Ultra-ATA/100
(show image)
WD800VE-RFB Scorpio EIDE 80GB 5400 RPM 8MB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Scorpio 40GB internal hard drive 5400 RPM 8 MB 2.5" Parallel ATA
(show image)
WD400VE-RFB Scorpio 40GB 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts AHDD015 internal hard drive 120 GB 5400 RPM
(show image)
AHDD015 AHDD015 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Scorpio Blue 80GB internal hard drive 5400 RPM 8 MB 2.5" Serial ATA
(show image)
WD800BEVS Scorpio Blue 80GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Scorpio SATA Hard Drive internal hard drive 60 GB 5400 RPM 8 MB 2.5" Serial ATA
(show image)
WD600BEVS Scorpio SATA Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Scorpio SATA Hard Drive internal hard drive 40 GB 5400 RPM 8 MB 2.5" Serial ATA
(show image)
WD400BEVS Scorpio SATA Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Scorpio® SATA 2.5" 100 MB 5400 RPM 8 MB internal hard drive 100 GB 2.5" Serial ATA
(show image)
WD1000BEVS Scorpio® SATA 2.5" 100 MB 5400 RPM 8 MB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Scorpio SATA Hard Drive, 50-pack internal hard drive 80 GB 5400 RPM 8 MB 2.5" Serial ATA
(show image)
WD800BEVS-50PK Scorpio SATA Hard Drive, 50-pack 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Scorpio SATA Hard Drive, 50-pack internal hard drive 60 GB 5400 RPM 8 MB 2.5" Serial ATA
(show image)
WD600BEVS-50PK Scorpio SATA Hard Drive, 50-pack 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Scorpio SATA Hard Drive, 50-pack internal hard drive 40 GB 5400 RPM 8 MB 2.5" Serial ATA
(show image)
WD400BEVS-50PK Scorpio SATA Hard Drive, 50-pack 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)