location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Prism Ladies Notebook Case 15"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prism Ladies Notebook Case
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLT04701EU
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47358
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Targus Prism Ladies Notebook Case 15"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 15"
  • - Nylon
  • - 2.2 lbs (1 kg)
Guarantee: Lifetime
Long product name Targus Prism Ladies Notebook Case 15" :
The short editorial description of Targus Prism Ladies Notebook Case 15"

Prism Ladies Notebook Case, Black & Grey
More>>>
Targus Prism Ladies Notebook Case 15":
The official marketing text of Targus Prism Ladies Notebook Case 15" as supplied by the manufacturer

The Prism Ladies Notebook Case offers an elegant design, manufactured to hold notebooks with up to 15" screens in an easy access top loading design. Your notebook is kept safe with our padded compartment and the case offers storage options that include individual pockets for your mobile, PDA and business cards plus two file folder sections which provide ample room for all your documentation on the move.

This notebook case also includes an accessories purse and key holder.

All in all an eye catching case which removes the need to carry an additional bag!

Capacity – Interior notebook compartment designed to fit notebooks with up to 15" screens.
Protection – Padded notebook section providing maximum safety for your notebook. Metal feet for added protection on the bottom of the case.
Fashionable – Eye catching trim and interior lining for women.
Organisation – Top loading notebook case with interior storage options which include mobile phone pocket, PDA pocket, business card holder and pen loops. Two file folder sections provide excellent storage for your documentation.

Short summary description Targus Prism Ladies Notebook Case 15":
This short summary of the Targus Prism Ladies Notebook Case 15" data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Prism Ladies Notebook Case, 15", 2.2 lbs (1 kg)

Long summary description Targus Prism Ladies Notebook Case 15":
This is an auto-generated long summary of Targus Prism Ladies Notebook Case 15" based on the first three specs of the first five spec groups.

Targus Prism Ladies Notebook Case. Maximum screen size: 15". Weight: 2.2 lbs (1 kg)

Features
Maximum screen size *
15"
Material *
Nylon
Weight & dimensions
Weight
2.2 lbs (1 kg)
Weight & dimensions
Notebook compartment dimensions (W x D x H)
13.2 x 1.69 x 11.8" (335 x 43 x 300 mm)
Other features
Dimensions (WxDxH)
16.5 x 3.15 x 13.4" (420 x 80 x 340 mm)
Country Distributor
United Kingdom 1 distributor(s)