Targus logo

Targus 15" Getta Slipcase 15" Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40760
Info modified on:
21 Oct 2022, 10:14:32
Long product name Targus 15" Getta Slipcase 15" Black:

15" Getta Slipcase

Targus 15" Getta Slipcase 15" Black:

The Targus Getta Slipcase is designed to fit notebooks with up to 15” screens. The interior security strap holds the notebook in place for added protection while traveling. The tan lining adds style to the case and allows for easy visibility. This slim, lightweight case includes a front pocket workstation with a removable wallet, pen loops and large mesh zippered compartment. The Getta Slipcase also includes carry handles and a removable padded shoulder strap for a variety of carry options. This fashionable woman’s case is perfect for transporting your laptop between meetings and quick business trips.

- Capacity - Padded notebook compartment designed for notebooks with up to 15" screens.
- Organization - Includes front pocket workstation with removable wallet, mesh zippered compartment, interior security strap, pen loops, carry handles, removable padded shoulder strap and light colored lining for easy visibility.
- Easy Transportation – Includes two carry handles and a removable padded shoulder strap for a variety of carry options.
- Quality Materials – Durable 900D x 600D polyester.

Short summary description Targus 15" Getta Slipcase 15" Black:

Targus 15" Getta Slipcase, 15"

Long summary description Targus 15" Getta Slipcase 15" Black:

Targus 15" Getta Slipcase. Maximum screen size: 15"

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.