- - Black In-ear Headphones
- - Wired 3.5 mm connector
- - Intraaural 12 - 22000 Hz 16 Ω 106 dB
Extra bass for powerful sound
In-ear headphones with a perfectly balanced, natural sound and in-cord control for adjusting the volume level.
Music to your ears
-Neodymium magnet enhances bass performance and sensitivity
-Twin vents balance the high sounds and bass tones
Made to fit you and your lifestyle
-15mm speaker driver optimises wearing comfort
-Ear cushions improve wearing comfort and bass response
Always ready to go
-Carrying case protects your headphone when not in use
-Durable Flexi-Grip makes a strong flexible connection
-In line control that simplifies volume adjustment
Philips SHE2850/00, Wired, 12 - 22000 Hz, Headphones, Black
Philips SHE2850/00. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 12 - 22000 Hz. Cable length: 39.4" (1 m), Product color: Black