location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Cable Worm Element 232

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cable Worm Element 232
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34.232 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410342326 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2023 14:43:31
The date of the most recent change of the data-sheet in Icecat's system
Long product name Dataflex Cable Worm Element 232 :
The short editorial description of Dataflex Cable Worm Element 232

Cable Worm Element 232
More>>>
Dataflex Cable Worm Element 232:
The official marketing text of Dataflex Cable Worm Element 232 as supplied by the manufacturer

50mm element which can easily be added to lengthen the Cable Worm.

* Single cable worm element
* Length: 50mm

Short summary description Dataflex Cable Worm Element 232:
This short summary of the Dataflex Cable Worm Element 232 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Cable Worm Element 232, Silver

Long summary description Dataflex Cable Worm Element 232:
This is an auto-generated long summary of Dataflex Cable Worm Element 232 based on the first three specs of the first five spec groups.

Dataflex Cable Worm Element 232. Product color: Silver

Features
Product color *
Silver
Brand Image Article code product Stock Price from
Dataflex 34.202 cable accessory Dataflex 34.202 cable accessory
(show image)
34.202 Addit cable worm 82 cm 202 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex 34.212 cable accessory Dataflex 34.212 cable accessory
(show image)
34.212 Addit cable worm 127 cm 212 0.00
(excl. VAT)
0 (incl. VAT)