location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-1320DN 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-1320DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870B11102LZ3NL0
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Feb 2023 16:00:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA FS-1320DN 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - 35 ppm
  • - Duplex printing
  • - Internal memory: 32 MB 360 MHz
Long product name KYOCERA FS-1320DN 1200 x 1200 DPI :
The short editorial description of KYOCERA FS-1320DN 1200 x 1200 DPI

FS-1320DN, Laser, 35ppm, 1200x1200dpi, 32MB, A4, USB
More>>>
KYOCERA FS-1320DN 1200 x 1200 DPI:
The official marketing text of KYOCERA FS-1320DN 1200 x 1200 DPI as supplied by the manufacturer

Non-networked business-quality printers and mfps designed for use by one or two people.

Short summary description KYOCERA FS-1320DN 1200 x 1200 DPI:
This short summary of the KYOCERA FS-1320DN 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-1320DN, Laser, 1200 x 1200 DPI, 35 ppm, Duplex printing, Network ready

Long summary description KYOCERA FS-1320DN 1200 x 1200 DPI:
This is an auto-generated long summary of KYOCERA FS-1320DN 1200 x 1200 DPI based on the first three specs of the first five spec groups.

KYOCERA FS-1320DN. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Network ready

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Warm-up time
19 s
Time to first page (black, normal)
7 s
Input & output capacity
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
250 sheets
Maximum input capacity
800 sheets
Maximum output capacity
250 sheets
Network
Network ready
Yes
Performance
Internal memory *
32 MB
Maximum internal memory
544 MB
Processor frequency
360 MHz
Sound power level (standby)
30 dB
Power
Power consumption (printing) *
544 W
Weight & dimensions
Weight
26.5 lbs (12 kg)
Dimensions (WxDxH)
14.8 x 15.5 x 9.84" (375 x 393 x 250 mm)
Other features
Mac compatibility
Yes
Power requirements
220 - 240V
Compatible operating systems
Windows, Mac OS X 10.2+, Unix, Linux
Emulations
PCL 6, PCL5e incl. PJL, Postscript 3, IBM X24, EPSON LQ 850, DIABLO630
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 22:16:53
Uk has collected 4 expert reviews for KYOCERA FS-1320DN 1200 x 1200 DPI and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
goodgearguide.com.au
Updated:
2015-09-10 22:16:53
The Kyocera Mita FS-1320D mono laser printer is unlikely to match the feats of the all-conquering Kyocera FS-C5100DN, but it's a very competitive and flexible printer for anyone who values reliable mono printing over all else.Unlike the colour FS-C5100...
Good Low running costs; strong paper handling; fast text output...
Bad Lacking in network facilities...
Bottom line With low running costs, high performance and strong paper handling, the Kyocera Mita FS-1320D could be a brilliant acquisition for businesses seeking fast text output. The lack of network facilities is the only significant flaw, and even this can be fi...
90%
pcadvisor.co.uk
Updated:
2015-09-10 22:16:53
Product Code: 1102LZ3NL0 The Kyocera Mita FS-1320D mono laser printer is unlikely to match the feats of the all-conquering Kyocera FS-C5100DN, but it's a very competitive and flexible printer for anyone who values reliable mono printing over all else...
Bottom line With low running costs, high performance and strong paper handling, the Kyocera Mita FS-1320D could be a brilliant acquisition for businesses seeking fast text output. The lack of network facilities is the only significant flaw, and even this can be f...
90%
trustedreviews.com
Updated:
2015-09-10 22:16:53
Kyocera Mita is well known for its mono laser printers, which have a good reputation for speed and low TCO. The FS-1320D sits in the middle of its personal printer range, but still offers duplex print and a good level of expandability. Coloured in cream...
80%