location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-1370DN/KL3 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-1370DN/KL3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870B61102L03NL0
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA FS-1370DN/KL3 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 35 ppm
  • - Duplex printing Direct printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 50000 pages per month
  • - Total number of input trays: 2 Total input capacity: 300 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB 500 MHz
Guarantee: 3 Years
Long product name KYOCERA FS-1370DN/KL3 1200 x 1200 DPI A4 :
The short editorial description of KYOCERA FS-1370DN/KL3 1200 x 1200 DPI A4

FS-1370DN/KL3, ECOSYS Laser, PowerPC 440F5 500MHz, 128MB RAM, USB 2.0, Fast Ethernet
More>>>
KYOCERA FS-1370DN/KL3 1200 x 1200 DPI A4:
The official marketing text of KYOCERA FS-1370DN/KL3 1200 x 1200 DPI A4 as supplied by the manufacturer

- Up to 35 pages per minute with 1,200 dpi resolution
- Standard duplex unit for double-sided printing
- Max. paper capacity of up to 800 sheets
- Powerful controller with 128 MB RAM as standard (max: 1,152 MB)
- USB and network connectivity as standard
- Highly reliable thanks to long-life components
- Backlit LCD display
- Exceptionally low printing costs in its class

The new KYOCERA FS-1370DN is a network ready device that gives you the powerful performance you need at the specified speeds. The highest security standards prevent data interception or misuse and the high paper capacity ensures smooth uninterrupted workflows. Furthermore, the easy-to-understand LCD control panel makes this device especially user-friendly when used by several persons simultaneously.

Short summary description KYOCERA FS-1370DN/KL3 1200 x 1200 DPI A4:
This short summary of the KYOCERA FS-1370DN/KL3 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-1370DN/KL3, Laser, 1200 x 1200 DPI, A4, 35 ppm, Duplex printing, Network ready

Long summary description KYOCERA FS-1370DN/KL3 1200 x 1200 DPI A4:
This is an auto-generated long summary of KYOCERA FS-1370DN/KL3 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS-1370DN/KL3. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Display: LCD. Network ready. Product color: Black, White

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Warm-up time
19 s
Time to first page (black, normal)
7 s
Features
Maximum duty cycle *
50000 pages per month
Recommended duty cycle
2800
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
Epson LQ, IBM ProPrinter, PCL 5e, PCL 6, PJL, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
4
Maximum input capacity
800 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Custom media width
2.76 - 8.5" (70 - 215.9 mm)
Custom media length
5.83 - 14" (148 - 356 mm)
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Duplex media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Not supported
Performance
Internal memory *
128 MB
Maximum internal memory
1152 MB
Memory slots
1
Memory type
DDR
Processor family
PowerPC
Processor model
440F5
Processor frequency
500 MHz
Sound pressure level (printing)
55 dB
Sound pressure level (quiet mode)
49 dB
Sound power level (standby)
30 dB
Design
Product color *
Black, White
Built-in display *
Yes
Display
LCD
Certification
GS, TUV, CE
Power
Power consumption (printing) *
554 W
Power consumption (standby)
11 W
Power consumption (PowerSave)
5.5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows MultiPoint Server 2011, Windows SBS 2011 Essentials, Windows SBS 2011 Standard, Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
14.8" (375 mm)
Depth
15.5" (393 mm)
Height
10.5" (267 mm)
Weight
26.5 lbs (12 kg)
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:39:41
Uk has collected 4 expert reviews for KYOCERA FS-1370DN/KL3 1200 x 1200 DPI A4 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-01 21:39:41
It's unusual to find a cheap laser printer with much scope for expansion, but Kyocera Mita's FS-1370DN stands out from the crowd. It has an Ethernet port and automatic duplexer as standard, but a wireless interface is available as an option. Amazingly...
Bottom line It's hard to love the Kyocera for its print quality, but if you'll mostly print text its laudably low running costs make it incredibly cheap to run...
60%
trustedreviews.com
Updated:
2015-06-26 13:18:14
One step up from Kyocera Mita's entry-level mono laser printers are machines like the FS-1370DN. Its main claims to fame are faster speed, increased expandability and lower running costs. In physical terms, it looks very similar to printers like the FS-11...
80%
Brand Image Article code product Stock Price from
KYOCERA FS-1370DN 1200 x 1200 DPI A4 KYOCERA FS-1370DN 1200 x 1200 DPI A4
(show image)
1102L03NL0 FS-1370DN 0.00
(excl. VAT)
0 (incl. VAT)