HTC logo

HTC HD Mini handheld mobile computer 3.2" 320 x 480 pixels Touchscreen 3.88 oz (110 g) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29820
Info modified on:
07 Mar 2024, 15:34:52
Long product name HTC HD Mini handheld mobile computer 3.2" 320 x 480 pixels Touchscreen 3.88 oz (110 g) Black:

HD Mini - 600 MHz CPU, 3.2" (320 x 480) HVGA, ROM: 512 MB, 5 megapixel camera, 1200 mAh, Windows Mobile® 6.5 Professional (HTC Sense™)

Short summary description HTC HD Mini handheld mobile computer 3.2" 320 x 480 pixels Touchscreen 3.88 oz (110 g) Black:

HTC HD Mini, 3.2", 320 x 480 pixels, 0.512 GB, 0.384 GB, 0.6 GHz, 2.1+EDR

Long summary description HTC HD Mini handheld mobile computer 3.2" 320 x 480 pixels Touchscreen 3.88 oz (110 g) Black:

HTC HD Mini. Display diagonal: 3.2", Display resolution: 320 x 480 pixels. Internal memory: 0.512 GB, Flash memory: 0.384 GB. Processor frequency: 0.6 GHz

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.