HTC logo

HTC Smart 2.8" Single SIM 1100 mAh Gray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26738
Info modified on:
27 Feb 2024, 15:02:32
Long product name HTC Smart 2.8" Single SIM 1100 mAh Gray:

Smart, 300 MHz, 2.8" TFT-LCD, GSM 850/900/1800/1900MHz, 108g, Grey

Short summary description HTC Smart 2.8" Single SIM 1100 mAh Gray:

HTC Smart, 2.8", 240 x 320 pixels, 0.3 GHz, Gray

Long summary description HTC Smart 2.8" Single SIM 1100 mAh Gray:

HTC Smart. Display diagonal: 2.8", Display resolution: 240 x 320 pixels. Processor frequency: 0.3 GHz. Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1100 mAh. Product color: Gray. Weight: 3.81 oz (108 g)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.