location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Salora 15 inch LCD-1520TN 15" XGA Black 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Salora Check ‘Salora’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15 inch LCD-1520TN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCD1520TN
Category: TVs Check ‘Salora’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Salora: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:50:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Salora 15 inch LCD-1520TN 15" XGA Black 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 15" LCD
  • - XGA 1024 x 768 pixels 4:3
  • - 450 cd/m² 25 ms 400:1
  • - 39 W
Long product name Salora 15 inch LCD-1520TN 15" XGA Black 450 cd/m² :
The short editorial description of Salora 15 inch LCD-1520TN 15" XGA Black 450 cd/m²

15 inch LCD-1520TN
More>>>
Salora 15 inch LCD-1520TN 15" XGA Black 450 cd/m²:
The official marketing text of Salora 15 inch LCD-1520TN 15" XGA Black 450 cd/m² as supplied by the manufacturer

15" 4:3 LCD/TFT screen with VGA connection

Angle 120/140 (Hor./Ver.)

Resolutiion 1024x768 (XGA)

< 25ms response time

Brightness 450 cd/m2

Contrast ratio 400:1

Teletext with 10 page memory

OSD with graphic display

Short summary description Salora 15 inch LCD-1520TN 15" XGA Black 450 cd/m²:
This short summary of the Salora 15 inch LCD-1520TN 15" XGA Black 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Salora 15 inch LCD-1520TN, 15", 1024 x 768 pixels, XGA, LCD, Black

Long summary description Salora 15 inch LCD-1520TN 15" XGA Black 450 cd/m²:
This is an auto-generated long summary of Salora 15 inch LCD-1520TN 15" XGA Black 450 cd/m² based on the first three specs of the first five spec groups.

Salora 15 inch LCD-1520TN. Display diagonal: 15", Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: LCD, Display brightness: 450 cd/m², Response time: 25 ms, Contrast ratio (typical): 400:1, Native aspect ratio: 4:3. Product color: Black

Display
Display diagonal *
15"
HD type *
XGA
Display technology *
LCD
Native aspect ratio *
4:3
Display brightness *
450 cd/m²
Response time
25 ms
Contrast ratio (typical) *
400:1
Viewing angle, horizontal
120°
Viewing angle, vertical
140°
Display resolution *
1024 x 768 pixels
TV tuner
Channels quantity
100 channels
Audio
RMS rated power *
2 W
Design
Product color *
Black
Performance
Teletext
10 pages
Performance
Child lock
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
Component video (YPbPr/YCbCr) in
1
SCART ports quantity
1
S-Video inputs quantity
1
Management features
On Screen Display (OSD)
Yes
Sleep timer
Yes
Power
Power consumption (typical) *
39 W
Power consumption (standby) *
3.5 W
Weight & dimensions
Width (without stand)
14.2" (360 mm)
Depth (without stand)
2.36" (60 mm)
Height (without stand)
14.8" (375 mm)
Weight (without stand)
8.82 lbs (4 kg)