location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Addit Insertion tool Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Addit cable eater ø15 mm - hand tool 820
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33.820 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410338206 show
Category:
Small tools used to cut, strip and crimp cables.
Cable Crimpers Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 14:55:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dataflex Addit Insertion tool Orange
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fast and effective tool for cable management
  • - Suitable for ø15 mm cable eaters
Guarantee: 5 years
Long product name Dataflex Addit Insertion tool Orange :
The short editorial description of Dataflex Addit Insertion tool Orange

Addit cable eater ø15 mm - hand tool 820, orange
More>>>
Dataflex Addit Insertion tool Orange:
The official marketing text of Dataflex Addit Insertion tool Orange as supplied by the manufacturer

This hand tool was made specifically for cable eaters. Apply cables to it and feed cables through the cable eater, fast and easy.

Short summary description Dataflex Addit Insertion tool Orange:
This short summary of the Dataflex Addit Insertion tool Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Addit, Insertion tool

Long summary description Dataflex Addit Insertion tool Orange:
This is an auto-generated long summary of Dataflex Addit Insertion tool Orange based on the first three specs of the first five spec groups.

Dataflex Addit. Package width: 7.68" (195 mm), Package height: 1.97" (50 mm), Package weight: 0.529 oz (15 g)

Packaging data
Package width
7.68" (195 mm)
Package height
1.97" (50 mm)
Package weight
0.529 oz (15 g)
Quantity per pack
1 pc(s)
Technical details
Type *
Insertion tool
Product color
Orange
Cable diameter (max)
0.591" (1.5 cm)
Brand Image Article code product Stock Price from
Dataflex Addit Insertion tool Orange Dataflex Addit Insertion tool Orange
(show image)
33.860 Addit cable eater ø25 mm - hand tool 860 0.00
(excl. VAT)
0 (incl. VAT)