location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Cable Eater ø20/3m & Hand Tool 770 cable tie Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cable Eater ø20/3m & Hand Tool 770
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33.770 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410337704 show
Category:
A cable tie is a type of fastener, especially for binding several electronic cables together and to organize them into a cable tree.
Cable Ties Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Dataflex Cable Eater ø20/3m & Hand Tool 770 cable tie Gray :
The short editorial description of Dataflex Cable Eater ø20/3m & Hand Tool 770 cable tie Gray

Cable Eater ø20/3m & Hand Tool 770
More>>>
Dataflex Cable Eater ø20/3m & Hand Tool 770 cable tie Gray:
The official marketing text of Dataflex Cable Eater ø20/3m & Hand Tool 770 cable tie Gray as supplied by the manufacturer

The Cable Eater is probably the quickest and easiest way to manage cables. This set consists of both a 3 meter piece of Cable Eater and the necessary diameter specific Hand Tool.

* Saves time and aggravation
* Easy to apply with supplied Cable Eater Tool
* Packed in plastic bag as set
* Diameter: 20mm
* Length: 3m

Short summary description Dataflex Cable Eater ø20/3m & Hand Tool 770 cable tie Gray:
This short summary of the Dataflex Cable Eater ø20/3m & Hand Tool 770 cable tie Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Cable Eater ø20/3m & Hand Tool 770, Gray, 118.1" (3000 mm)

Long summary description Dataflex Cable Eater ø20/3m & Hand Tool 770 cable tie Gray:
This is an auto-generated long summary of Dataflex Cable Eater ø20/3m & Hand Tool 770 cable tie Gray based on the first three specs of the first five spec groups.

Dataflex Cable Eater ø20/3m & Hand Tool 770. Product color: Gray. Length: 118.1" (3000 mm)

Features
Product color
Gray
Weight & dimensions
Length
118.1" (3000 mm)