location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Addit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Addit cable eater ø25 mm/20 m 762
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33.762 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410337629 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2023 14:41:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dataflex Addit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Saves time and aggravation
  • - Easy to apply with a hand tool
  • - Dimensions (ø x l): 25 mm x 20 m
  • - Suitable for 6 cables of 7 mm thickness
Guarantee: 5 years
Long product name Dataflex Addit :
The short editorial description of Dataflex Addit

Addit cable eater ø25 mm/20 m 762, silver
More>>>
Dataflex Addit:
The official marketing text of Dataflex Addit as supplied by the manufacturer

A great way to tidy up signal and power cables. Simply bundle the cables together with your hand, apply the cable eater's hand tool and feed the cables through the cable eater. Hand tools need to be ordered separately.

Short summary description Dataflex Addit:
This short summary of the Dataflex Addit data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Addit, Silver, 1 pc(s), 0.984" (25 mm), 19.7" (500 mm), 19.7" (500 mm), 6.3" (160 mm)

Long summary description Dataflex Addit:
This is an auto-generated long summary of Dataflex Addit based on the first three specs of the first five spec groups.

Dataflex Addit. Product color: Silver, Quantity per pack: 1 pc(s). Width: 0.984" (25 mm). Package width: 19.7" (500 mm), Package depth: 19.7" (500 mm), Package height: 6.3" (160 mm)

Features
Product color *
Silver
Number of cable ducts
1
Quantity per pack
1 pc(s)
Weight & dimensions
Width
0.984" (25 mm)
Packaging content
Auxiliary tool included
No
Packaging data
Package width
19.7" (500 mm)
Package depth
19.7" (500 mm)
Package height
6.3" (160 mm)
Package weight
3.59 lbs (1.63 kg)
Brand Image Article code product Stock Price from
Dataflex Addit Dataflex Addit
(show image)
33.782 Addit cable eater ø25 mm/3 m & hand tool 782 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit Dataflex Addit
(show image)
33.783 Addit cable eater ø25 mm/3 m & hand tool 783 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit Dataflex Addit
(show image)
33.763 Addit cable eater ø25 mm/20 m 763 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit Dataflex Addit
(show image)
33.713 Addit cable eater ø15 mm/25 m 713 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit Dataflex Addit
(show image)
33.252 Addit cable spiral 252 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit Dataflex Addit
(show image)
33.253 Addit cable spiral 253 0.00
(excl. VAT)
0 (incl. VAT)