location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DGS-3048 - Managed Layer 2 Gigabit Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DGS-3048 - Managed Layer 2 Gigabit Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGS-3048
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132174
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link DGS-3048 - Managed Layer 2 Gigabit Switch
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - RMON, SNMP v1/2/3, TFTP, STP, RSTP, MSTP, IGMP, BootP, DHCP
  • - Basic switching RJ-45 Ethernet ports quantity: 48
  • - 1000Base-T, 100Base-TX, 10Base-T
  • - MAC address table: 16000 entries Switching capacity: 96 Gbit/s
Long product name D-Link DGS-3048 - Managed Layer 2 Gigabit Switch :
The short editorial description of D-Link DGS-3048 - Managed Layer 2 Gigabit Switch

48-Port Gigabit L2 Switch with 4 Combo SFP and Management
More>>>
D-Link DGS-3048 - Managed Layer 2 Gigabit Switch:
The official marketing text of D-Link DGS-3048 - Managed Layer 2 Gigabit Switch as supplied by the manufacturer

The D-Link DGS-3048 switch is a Layer 2 Gigabit switch that is an entry-level SNMP management solution for departmental networks. With high densities of copper Gigabit ports and multiple combo SFP, this stand-alone switch provide users with Gigabit-to-the-desktop connections with secure fiber access to the servers and network backbone. Powerful and versatile, this switch eliminate bottlenecks while giving users the capability to fine-tune performance. 1U height and standard rack-mount size is especially suitable for departmental environment, providing users the best performance/price ratio.

Network Management
The DGS-3048 switch addresses today's diverse business and IT requirements through robust support of standards based network management protocols (SNMP/RMON/Bootp/Telnet/Web) and port mirroring. By supporting standards-based network management protocols, this device can be easily integrated with most third-party network management products. The switch provides full duplex forwarding, 8k MAC addresses and the ability to classify and mark traffic based on 802.1p or DSCP (future release) into priority queues.

Advanced Features
DGS-3048 brings enterprise functions to a new level of affordability without compromising advanced features, such as QoS, Multicast, VLANs, Port Trunking, Port Mirroring, Spanning Tree, Security, and Network Management. These features facilitate the deployment of applications across an enterprise, including: VoIP, streaming media, and multicast content delivery (IP video, software deployment, etc.). Security features include 802.1x port based access control, and support for RADIUS and TACACS+ servers.

Port Trunk & Redundancy Support
The switch can be used as a cost-effective Gigabit to the desktop solution or high performance backbone aggregation devices. With 802.3ad Link Aggregation support, multiple ports can be combined into a multi-link for higher bandwidth connections to servers or the network backbone. The switch can be connected to redundant power supply to maximize network uptime. In case of a power failure, the external power unit will automatically provide the required power to ensure continuous operation.

Investment Protection
With 4 SFP modules, the DGS-3048 can easily adapt to changes in customer media requirements without the need to perform an expensive upgrade. Users can migrate to more advanced solutions in the future, while still protecting a portion of their original investment.

Short summary description D-Link DGS-3048 - Managed Layer 2 Gigabit Switch:
This short summary of the D-Link DGS-3048 - Managed Layer 2 Gigabit Switch data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DGS-3048 - Managed Layer 2 Gigabit Switch, Full duplex

Long summary description D-Link DGS-3048 - Managed Layer 2 Gigabit Switch:
This is an auto-generated long summary of D-Link DGS-3048 - Managed Layer 2 Gigabit Switch based on the first three specs of the first five spec groups.

D-Link DGS-3048 - Managed Layer 2 Gigabit Switch. Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. MAC address table: 16000 entries, Switching capacity: 96 Gbit/s. Networking standards: IEEE 802.1d, IEEE 802.1p, IEEE 802.1q, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE...

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
Network
Networking standards *
IEEE 802.1d, IEEE 802.1p, IEEE 802.1q, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Copper ethernet cabling technology
1000Base-T, 100Base-TX, 10Base-T
Full duplex
Yes
Flow control support
Yes
Data transmission
Supported data transfer rates
10/100/1000 Mbps
Switching capacity *
96 Gbit/s
MAC address table *
16000 entries
Maximum data transfer rate
1 Gbit/s
Security
MAC address filtering
Yes
Protocols
Management protocols
RMON, SNMP v1/2/3, TFTP, STP, RSTP, MSTP, IGMP, BootP, DHCP
Performance
Flash memory
8 MB
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
10 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Other features
Management platform
CLI/Console, Web-based HTTP, Telnet
Dimensions (WxDxH)
17.3 x 12.2 x 1.73" (440 x 309 x 44 mm)
I/O ports
48x Gigabit Ethernet 4x Combo SFP
Power requirements
100-240V AC, 50/60 Hz
Electromagnetic emissions
CE Mark, FCC Class A, VCCI Class I, C-Tick
Security features
Port security
Authentication method
802.1x, RADIUS/TACACS+
Country Distributor
United Kingdom 1 distributor(s)